Mini-Circuits SMT MMIC, Low Noise, Medium Power, Linear Amplifier, 1100 MHz to 4000 MHz, 50Ω, 2x2 mm QFN Style Package PMA2-43LN+

Description
Mini-Circuits PMA2-43LN+ is an E-PHEMT* based, ultra-low noise MMIC amplifier with a unique combination of low noise and high IP3, making this amplifier ideal for sensitive, high-dynamic-range receiver applications. This design operates on a single +5V supply, is well matched for 50Ω systems, and comes in a tiny, low profile package, accommodating dense circuit board layouts.
Request a Quote
Description
Mini-Circuits PMA2-43LN+ is an E-PHEMT* based, ultra-low noise MMIC amplifier with a unique combination of low noise and high IP3, making this amplifier ideal for sensitive, high-dynamic-range receiver applications. This design operates on a single +5V supply, is well matched for 50Ω systems, and comes in a tiny, low profile package, accommodating dense circuit board layouts.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PMA2-43LN+ is a monolithic microwave integrated circuit amplifier designed for ultra-low noise and high-linearity receiver applications in the 1.1 to 4.0 GHz range. It operates from a single +5V supply, draws 51 mA nominal current, and offers a noise figure of 0.46 dB typ. at 1.9 GHz and an output third-order intercept point of +32.9 dBm typ. at 1.9 GHz. The device provides +19.9 dBm typ. output power at 1 dB compression and handles continuous input power up to +14 dBm. Housed in an 8-lead 2 × 2 mm MCLP package with an exposed ground paddle, it features an operating temperature range of -40°C to +85°C and thermal resistance of 61 °C/W. It meets ESD Class 1A (HBM) and MSL1 moisture sensitivity standards.

Datasheet Summary
Powered by GS/AI

The PMA2-43LN+ is a monolithic microwave integrated circuit amplifier designed for ultra-low noise and high-linearity receiver applications in the 1.1 to 4.0 GHz range. It operates from a single +5V supply, draws 51 mA nominal current, and offers a noise figure of 0.46 dB typ. at 1.9 GHz and an output third-order intercept point of +32.9 dBm typ. at 1.9 GHz. The device provides +19.9 dBm typ. output power at 1 dB compression and handles continuous input power up to +14 dBm. Housed in an 8-lead 2 × 2 mm MCLP package with an exposed ground paddle, it features an operating temperature range of -40°C to +85°C and thermal resistance of 61 °C/W. It meets ESD Class 1A (HBM) and MSL1 moisture sensitivity standards.

Suppliers

Company
Product
Description
Supplier Links
SMT MMIC, Low Noise, Medium Power, Linear Amplifier, 1100 MHz to 4000 MHz, 50Ω, 2x2 mm QFN Style Package - PMA2-43LN+ - Mini-Circuits
Brooklyn, NY, United States
SMT MMIC, Low Noise, Medium Power, Linear Amplifier, 1100 MHz to 4000 MHz, 50Ω, 2x2 mm QFN Style Package
PMA2-43LN+
SMT MMIC, Low Noise, Medium Power, Linear Amplifier, 1100 MHz to 4000 MHz, 50Ω, 2x2 mm QFN Style Package PMA2-43LN+
Mini-Circuits PMA2-43LN+ is an E-PHEMT* based, ultra-low noise MMIC amplifier with a unique combination of low noise and high IP3, making this amplifier ideal for sensitive, high-dynamic-range receiver applications. This design operates on a single +5V supply, is well matched for 50Ω systems, and comes in a tiny, low profile package, accommodating dense circuit board layouts.

Mini-Circuits PMA2-43LN+ is an E-PHEMT* based, ultra-low noise MMIC amplifier with a unique combination of low noise and high IP3, making this amplifier ideal for sensitive, high-dynamic-range receiver applications. This design operates on a single +5V supply, is well matched for 50Ω systems, and comes in a tiny, low profile package, accommodating dense circuit board layouts.

Supplier's Site Datasheet
RF Amplifiers - 3157-PMA2-43LN+TR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifier IC GPS, GSM, Radar, LTE 1.1GHz ~ 4GHz MC1631-1

RF Amplifier IC GPS, GSM, Radar, LTE 1.1GHz ~ 4GHz MC1631-1

Buy Now Datasheet
RF Amplifiers - 3157-PMA2-43LN+CT-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifier IC GPS, GSM, Radar, LTE 1.1GHz ~ 4GHz MC1631-1

RF Amplifier IC GPS, GSM, Radar, LTE 1.1GHz ~ 4GHz MC1631-1

Buy Now Datasheet
RF Amplifiers - 3157-PMA2-43LN+DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifier IC GPS, GSM, Radar, LTE 1.1GHz ~ 4GHz MC1631-1

RF Amplifier IC GPS, GSM, Radar, LTE 1.1GHz ~ 4GHz MC1631-1

Buy Now Datasheet
Laguna Hills, CA, United States
RF Amplifiers - PMA2-43LN+
748310-PMA2-43LN+
RF Amplifiers - PMA2-43LN+ 748310-PMA2-43LN+
Manufacturer: Mini-Circuits Win Source Part Number: 748310-PMA2-43LN+ Manufacturer Homepage: www.minicircuits.com Reference Date Code: 1712+ Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Mini-Circuits
Win Source Part Number: 748310-PMA2-43LN+
Manufacturer Homepage: www.minicircuits.com
Reference Date Code: 1712+
Popularity: Low
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now
RF and Wireless - RF Amplifiers - PMA2-43LN+ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
PMA2-43LN+
RF and Wireless - RF Amplifiers PMA2-43LN+
IC AMP GPS 1.1GHZ-4GHZ MC1631-1

IC AMP GPS 1.1GHZ-4GHZ MC1631-1

Supplier's Site

Technical Specifications

  Mini-Circuits DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers RF Amplifiers
Product Number PMA2-43LN+ 3157-PMA2-43LN+TR-ND 748310-PMA2-43LN+ PMA2-43LN+
Product Name SMT MMIC, Low Noise, Medium Power, Linear Amplifier, 1100 MHz to 4000 MHz, 50Ω, 2x2 mm QFN Style Package RF Amplifiers RF Amplifiers - PMA2-43LN+ RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier Low Noise Amplifier; Power Amplifier; Bi-directional
Frequency Range 1100 to 4000 MHz 1100 to 4000 MHz 1100 to 4000 MHz
Minimum Gain 12.9 dB 12.9 dB ? to 12.9 dB
Maximum Gain 23.4 dB 12.9 dB 12.9 dB
Output Power 17.1 to 19.9 dBm 19.9 dBm
Unlock Full Specs
to access all available technical data

Similar Products

SMT MMIC, Low Noise, Medium Power, Linear, pHEMT Amplifier, 1500 MHz to 2500 MHz, 50Ω, Ceramic, 3x3 mm Package - CMA-252LN+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
MMIC Tech. MMIC
Package Type Surface Mount
View Details
Connectorized SMA, High Power, Linear Amplifier, 20 MHz to 1000 MHz, 50Ω - ZHL-20W-13SW+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Operating Temperature -20 to 65 C (-4 to 149 F)
Package Type Connectorized
View Details
2 suppliers
Connectorized SMA, Medium Power, Linear Amplifier, 10 MHz to 1000 MHz, 50Ω - ZHL-2-8X-S+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Operating Temperature -20 to 65 C (-4 to 149 F)
Package Type Connectorized
View Details
SMT MMIC, Linear, Gain Block, HBT, Low Phase Noise Amplifier, 10 MHz to 10 GHz, 50Ω, SOT-343 Style Package - PSA-14+ - Mini-Circuits
Specs
RoHS Compliant RoHS
Frequency Range 10 to 10000 MHz
Minimum Gain 12.8 dB
View Details
3 suppliers