Mini-Circuits' ZHL-10M4G21W2+ is a coaxial RF instrument amplifier designed for broadband operation from 10 to 4200 MHz with a typical small signal gain of 44 dB and output power up to 33 dBm. It features a built-in digital step attenuator offering 0 to 15 dB gain control in 1 dB increments, an integrated +110/+220 V AC power supply, and thermal self-protection. The unit is housed in a lightweight aluminum alloy case measuring 15.35 x 8.27 x 3.25 inches with N-type female connectors and includes two N-male to SMA female adapters. Its output third-order intercept point is +46 dBm typ., and it maintains an input VSWR of 1.3:1 and output VSWR of 1.5:1 over the operating band. The device operates from 0 to +55 °C ambient temperature and meets the ENV35 environmental rating.
Mini-Circuits’ ZHL-10M4G21W2+ is an instrument amplifier providing more than 1 W of output power with a typical small signal gain of 44 dB over the 10 to 4200 MHz frequency band. The amplifier uses state-of-the-art semiconductor technology and can be used in a wide range of applications. This model features a built-in digital step attenuator on the input providing gain control from 0 to 15 dB in 1 dB steps with push-button attenuation control on the front panel. The amplifier runs on a built-in +110/+220 V power supply, making it easy to use in most lab environments. It features thermal self-protection, preventing damage to the amplifier and providing added reliability. It comes housed in a light-weight aluminum alloy case (15.35x8.27x3.25”) with N-type connectors, ideal for bench-top use. Two N-male to SMA female adapters come included for the user’s convenience.
| Mini-Circuits | |
|---|---|
| Product Category | RF Amplifiers |
| Product Number | ZHL-10M4G21W2+ |
| Product Name | Connectorized N, High Power, Linear Amplifier, 10 MHz to 4200 MHz, 50Ω |
| Amplifier Type | Power Amplifier |
| Operating Temperature | 0 to 55 C (32 to 131 F) |
| Frequency Range | 10 to 4200 MHz |
| Minimum Gain | 44 dB |
| Maximum Gain | 44 dB |