UIY Inc. Coaxial Attenuator 5W 6GHz SMA UIYCA5AS6

Description
5W 6GHz SMA – Coaxial Attenuator
Request a Quote
Description
5W 6GHz SMA – Coaxial Attenuator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

5W 6GHz SMA coaxial attenuator series with 50 Ω impedance, SMA-M/SMA-F connectors, and attenuation values ranging from 1 dB to 30 dB. VSWR is ≤1.3 up to 6 GHz, with attenuation tolerances of ±0.6 dB to ±1.5 dB depending on value. Power handling is rated at 5 W across all variants.

Datasheet Summary
Powered by GS/AI

5W 6GHz SMA coaxial attenuator series with 50 Ω impedance, SMA-M/SMA-F connectors, and attenuation values ranging from 1 dB to 30 dB. VSWR is ≤1.3 up to 6 GHz, with attenuation tolerances of ±0.6 dB to ±1.5 dB depending on value. Power handling is rated at 5 W across all variants.

Suppliers

Company
Product
Description
Supplier Links
Coaxial Attenuator 5W 6GHz SMA - UIYCA5AS6 - UIY Inc.
Shenzhen, China
Coaxial Attenuator 5W 6GHz SMA
UIYCA5AS6
Coaxial Attenuator 5W 6GHz SMA UIYCA5AS6
5W 6GHz SMA – Coaxial Attenuator

5W 6GHz SMA – Coaxial Attenuator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Attenuators
Product Number UIYCA5AS6
Product Name Coaxial Attenuator 5W 6GHz SMA
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 2W 3GHz SMA - UIYCA2AS3 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.15 :1
View Details
Coaxial Attenuator 300W 6GHz - UIYCA300AN6 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.35 :1
View Details
Coaxial Attenuator 0.5W 8GHz SMA - UIYCA05AS8 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.25 :1
View Details
Coaxial Attenuator 10W 26.5GHz - UIYCA10AS265 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 26.5 GHz
VSWR 1.35 :1
View Details