Mini-Circuits Attenuators HAT-1A+

Description
1 DB FIXED ATT, DC - 2000 MHZ
Request a Quote Datasheet
Description
1 DB FIXED ATT, DC - 2000 MHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 3157-HAT-1A+-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
3157-HAT-1A+-ND
Attenuators 3157-HAT-1A+-ND
1 DB FIXED ATT, DC - 2000 MHZ

1 DB FIXED ATT, DC - 2000 MHZ

Buy Now Datasheet
Attenuators - HAT-1A+ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
HAT-1A+
Attenuators HAT-1A+
RF Attenuators 1dB 0 Hz ~ 2 GHz 50 Ohms 2W BNC In-Line Module

RF Attenuators 1dB 0 Hz ~ 2 GHz 50 Ohms 2W BNC In-Line Module

Buy Now
RF and Wireless - Attenuators - HAT-1A+ - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
HAT-1A+
RF and Wireless - Attenuators HAT-1A+
1 DB FIXED ATT, DC - 2000 MHZ

1 DB FIXED ATT, DC - 2000 MHZ

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Attenuators RF Attenuators RF Attenuators
Product Number 3157-HAT-1A+-ND HAT-1A+ HAT-1A+
Product Name Attenuators Attenuators RF and Wireless - Attenuators
Attenuation 1 dB 1 dB 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 0.5W 3GHz SMA - UIYCA05AS3 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.15 :1
View Details
Surface Mount Chip Equalizers: DC-40 GHz -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Frequency 40 GHz
View Details
Variable Attenuators - ARS-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details