Qorvo
Attenuators
CMD285C3
Description
DC - 20 GHZ VVA
Request a Quote
Email Supplier
Datasheet
Description
DC - 20 GHZ VVA
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
RF Attenuators |
|
Product Number
|
2312-CMD285C3TR-ND |
|
Product Name
|
Attenuators |
|
Attenuation
|
33 dB
|
Unlock Full Specs
to access all available technical data
Similar Products
Attenuator Type
Digital
Number of Bits
5
Frequency
2 to 18 GHz
View Details
Frequency
1.00E-6 to 0.3500 GHz
Package Type
QFN44
View Details
Crane Aerospace & Electronics
Attenuator Type
Variable
Frequency
1.00E-3 to 0.4000 GHz
Insertion Loss
2.5 dB
View Details
Attenuation
10 dB
Package Type
N-Type In-Line Module
Connectors
Type N
View Details
2 suppliers