UIY Inc. Coaxial Attenuator 10W 8GHz UIYCA10AS8

Description
10W 8GHz – Coaxial Attenuator
Request a Quote
Description
10W 8GHz – Coaxial Attenuator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

10W 8GHz coaxial attenuator with SMA-M/SMA-F connectors, 50 Ω impedance, and VSWR maximum of 1.2, available in attenuation values of 3 dB, 10 dB, 20 dB, 30 dB, and 40 dB with tolerances from ±0.5 dB to ±0.8 dB. The device supports DC to 8 GHz frequency range and is designed for military, space, and commercial applications.

Datasheet Summary
Powered by GS/AI

10W 8GHz coaxial attenuator with SMA-M/SMA-F connectors, 50 Ω impedance, and VSWR maximum of 1.2, available in attenuation values of 3 dB, 10 dB, 20 dB, 30 dB, and 40 dB with tolerances from ±0.5 dB to ±0.8 dB. The device supports DC to 8 GHz frequency range and is designed for military, space, and commercial applications.

Suppliers

Company
Product
Description
Supplier Links
Coaxial Attenuator 10W 8GHz - UIYCA10AS8 - UIY Inc.
Shenzhen, China
Coaxial Attenuator 10W 8GHz
UIYCA10AS8
Coaxial Attenuator 10W 8GHz UIYCA10AS8
10W 8GHz – Coaxial Attenuator

10W 8GHz – Coaxial Attenuator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Attenuators
Product Number UIYCA10AS8
Product Name Coaxial Attenuator 10W 8GHz
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 100W - UIYCA100AN3 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details
Coaxial Attenuator 2W 6GHz BNC - UIYCA2AB6 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.5 :1
View Details
Coaxial Attenuator 10W 18GHz - UIYCA10AS18 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.3 :1
View Details
Coaxial Attenuator 500W 6GHz N - UIYCA500AN6 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.35 :1
View Details