RS Components, Ltd. RF Attenuators 7123122

Description
N attenuator, m-f, 3dB, 50ohm, 2W, 10GHz
Request a Quote
Description
N attenuator, m-f, 3dB, 50ohm, 2W, 10GHz
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Attenuators - 7123122 - RS Components, Ltd.
Corby, Northants, United Kingdom
RF Attenuators
7123122
RF Attenuators 7123122
N attenuator, m-f, 3dB, 50ohm, 2W, 10GHz

N attenuator, m-f, 3dB, 50ohm, 2W, 10GHz

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category RF Attenuators
Product Number 7123122
Product Name RF Attenuators
Frequency 10 GHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Attenuators - 2823270 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 12.4 GHz
View Details
RF Attenuators - 2240497 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 110 GHz
Attenuation 11 dB
View Details
RF Attenuators - 2823257 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 3 GHz
Connectors SMA; SMA
View Details
RF Attenuators - 7123006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 10 GHz
Connectors Tnc
View Details