Marki Microwave LLC 2 - 22 GHz MMIC 2-Way Wilkinson Power Divider/Power Splitter, Side Ports MPD-0222SCSP2

Description
The MPD-0222SCSP2 is a small footprint MMIC 2-22 GHz 2-Way power divider/power splitter featuring high 22 dB isolation and low 0.7 dB insertion loss in our compact 2.5 mm CSP2 chip scale package. It is much smaller than a printed PCB Wilkinson Power Divider/Combiner. It can be used as an equal amplitude/phase power splitter or a power combiner with excellent isolation. Tight fabrication tolerances result in less unit-to-unit variation than traditional power divider technologies, allowing for accurate simulations using the provided S3P file taken from measured production units. The MPD-0222SCSP2 features side port outputs. For front port outputs, refer to the MPD-0222FCSP2.
Request a Quote Datasheet
Description
The MPD-0222SCSP2 is a small footprint MMIC 2-22 GHz 2-Way power divider/power splitter featuring high 22 dB isolation and low 0.7 dB insertion loss in our compact 2.5 mm CSP2 chip scale package. It is much smaller than a printed PCB Wilkinson Power Divider/Combiner. It can be used as an equal amplitude/phase power splitter or a power combiner with excellent isolation. Tight fabrication tolerances result in less unit-to-unit variation than traditional power divider technologies, allowing for accurate simulations using the provided S3P file taken from measured production units. The MPD-0222SCSP2 features side port outputs. For front port outputs, refer to the MPD-0222FCSP2.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2 - 22 GHz MMIC 2-Way Wilkinson Power Divider/Power Splitter, Side Ports - MPD-0222SCSP2 - Marki Microwave LLC
Morgan Hill, CA, United States
2 - 22 GHz MMIC 2-Way Wilkinson Power Divider/Power Splitter, Side Ports
MPD-0222SCSP2
2 - 22 GHz MMIC 2-Way Wilkinson Power Divider/Power Splitter, Side Ports MPD-0222SCSP2
The MPD-0222SCSP2 is a small footprint MMIC 2-22 GHz 2-Way power divider/power splitter featuring high 22 dB isolation and low 0.7 dB insertion loss in our compact 2.5 mm CSP2 chip scale package. It is much smaller than a printed PCB Wilkinson Power Divider/Combiner. It can be used as an equal amplitude/phase power splitter or a power combiner with excellent isolation. Tight fabrication tolerances result in less unit-to-unit variation than traditional power divider technologies, allowing for accurate simulations using the provided S3P file taken from measured production units. The MPD-0222SCSP2 features side port outputs. For front port outputs, refer to the MPD-0222FCSP2.

The MPD-0222SCSP2 is a small footprint MMIC 2-22 GHz 2-Way power divider/power splitter featuring high 22 dB isolation and low 0.7 dB insertion loss in our compact 2.5 mm CSP2 chip scale package. It is much smaller than a printed PCB Wilkinson Power Divider/Combiner. It can be used as an equal amplitude/phase power splitter or a power combiner with excellent isolation. Tight fabrication tolerances result in less unit-to-unit variation than traditional power divider technologies, allowing for accurate simulations using the provided S3P file taken from measured production units. The MPD-0222SCSP2 features side port outputs. For front port outputs, refer to the MPD-0222FCSP2.

Supplier's Site Datasheet

Technical Specifications

  Marki Microwave LLC
Product Category RF Power Dividers and RF Power Combiners
Product Number MPD-0222SCSP2
Product Name 2 - 22 GHz MMIC 2-Way Wilkinson Power Divider/Power Splitter, Side Ports
Package Type / Form Factor Surface Mount; surface-mount
Unlock Full Specs
to access all available technical data

Similar Products

PD-0010, Resistive Power Divider - PD-0010 - Marki Microwave LLC
Specs
Package Type / Form Factor Connectorized; connectorized
Frequency 0.00 to 10000.00 MHz
View Details
1 - 8 GHz MMIC 2-Way Wilkinson Power Divider/Power Splitter, Side Ports - MPD-0108SCSP2 - Marki Microwave LLC
Specs
Package Type / Form Factor Surface Mount; surface-mount
Frequency 1000.00 to 8000.00 MHz
View Details
PD-0R426, Ultra-wideband Wilkinson Power Divider - PD-0R426 - Marki Microwave LLC
Specs
Package Type / Form Factor Connectorized; connectorized
Frequency 400.00 to 26000.00 MHz
View Details
PD-0126, Wideband Wilkinson Power Divider - PD-0126 - Marki Microwave LLC
Specs
Package Type / Form Factor Connectorized; connectorized
Frequency 1000.00 to 26500.00 MHz
View Details