5o.com 2 Way Power Divider 5o3126781

Description
Band Reject Frequency Range 5MHz to 40GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Description
Band Reject Frequency Range 5MHz to 40GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

2 Way Power Divider for use in wireless communication, radar, satellite systems, and test equipment, with a frequency range of 1.0 to 40.0 GHz, 50 Ω impedance, and 2.92 mm female connectors. It has a maximum VSWR of 1.8, isolation of at least 16 dB, insertion loss of up to 1.6 dB, amplitude unbalance of ±0.4 dB, and phase unbalance of ±5°. The device handles 20 W as a splitter and 1 W as a combiner, operates from -45 °C to +85 °C, and measures 26 × 78 × 10 mm. It includes a one-year standard warranty.

Datasheet Summary
Powered by GS/AI

2 Way Power Divider for use in wireless communication, radar, satellite systems, and test equipment, with a frequency range of 1.0 to 40.0 GHz, 50 Ω impedance, and 2.92 mm female connectors. It has a maximum VSWR of 1.8, isolation of at least 16 dB, insertion loss of up to 1.6 dB, amplitude unbalance of ±0.4 dB, and phase unbalance of ±5°. The device handles 20 W as a splitter and 1 W as a combiner, operates from -45 °C to +85 °C, and measures 26 × 78 × 10 mm. It includes a one-year standard warranty.

Suppliers

Company
Product
Description
Supplier Links
2 Way Power Divider - 5o3126781 - 5o.com
Guangdong, China
2 Way Power Divider
5o3126781
2 Way Power Divider 5o3126781
Band Reject Frequency Range 5MHz to 40GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.

Band Reject Frequency Range 5MHz to 40GHz.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.

Supplier's Site Datasheet

Technical Specifications

  5o.com
Product Category RF Power Dividers and RF Power Combiners
Product Number 5o3126781
Product Name 2 Way Power Divider
Connectors 2.92mm; 2.92mm
Operating Temperature -45 to 85 C (-49 to 185 F)
Frequency 1000.00 to 40000.00 MHz
Unlock Full Specs
to access all available technical data

Similar Products

4 Way Power Divider - 5o331201600 - 5o.com
Specs
Connectors SMA; SMA
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency 100.00 to 2000.00 MHz
View Details
3 Way Power Divider - 5o32120710 - 5o.com
Specs
Connectors SMA; Type N; SMA, N
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency 698.00 to 2700.00 MHz
View Details
2 Way Power Divider - 5o3128540 - 5o.com
Specs
Connectors SMA; SMA
Operating Temperature -55 to 85 C (-67 to 185 F)
Frequency 500.00 to 2000.00 MHz
View Details
Tx Combiner - 5o2461U2 - 5o.com
Specs
0º Power Divider Division: 2-Way
Connectors Type N; N
Operating Temperature -30 to 75 C (-22 to 167 F)
View Details