Skyworks Solutions, Inc. RF Power Dividers/Splitters - PD4W18-59 PD4W18-59

Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 833569-PD4W18-59 Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 833569-PD4W18-59 Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Power Dividers/Splitters - PD4W18-59 - PD4W18-59 - Win Source Electronics
Laguna Hills, CA, United States
RF Power Dividers/Splitters - PD4W18-59
PD4W18-59
RF Power Dividers/Splitters - PD4W18-59 PD4W18-59
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 833569-PD4W18-59 Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 833569-PD4W18-59
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Power Dividers and RF Power Combiners
Product Number PD4W18-59
Product Name RF Power Dividers/Splitters - PD4W18-59
Unlock Full Specs
to access all available technical data

Similar Products

Power Dividers, Combiners, Hybrids - PDM-81M-3.95G - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 3600.00 to 4300.00 MHz
Insertion Loss 0.80 dB
View Details
PD4-0R526, 4-Way Wilkinson Power Divider - PD4-0R526 - Marki Microwave LLC
Specs
Package Type / Form Factor Connectorized; connectorized
Frequency 500.00 to 26500.00 MHz
View Details
2 Way Power Divider - 5o311161080 - 5o.com
Specs
Connectors SMA; Type N; N, SMA
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency 136.00 to 960.00 MHz
View Details
1.1GHZ 1.45GHZ Rf Power Divider Splitter - 851-SCN-2-15+ - ERSAELECTRONICS PTE. LTD.
Specs
Package Type / Form Factor Tape & Reel (TR)
Connectors SMD/SMT
Operating Temperature -55 to 100 C (-67 to 212 F)
View Details
3 suppliers