Chengdu Filter Technology Co., Ltd. 4 way Power Divider SMA Connectors From 0.5GHz to 6GHz Rated at 30 Watts (CW) HRT-PD(500/6000)-4S

Description
The HRT-PD(500/6000)-4S is a 4 way Wilkinson power divider that operates from 0.5 to 6 GHz and can handle up to 30 Watts . This SMA power divider offers 18 dB Isolation and 1.35:1 max VSWR. The package interface uses SMA on all of the ports. Key Electrical Specifications Key Electrical Specifications Electronic Specification Note : Values at 25deg , sea level. Test indicators will deteriorate at high and low temperature. All Diminsion in mm(inches) Outline Tolerances ±0.3(0.012) More details can be seen in data sheet.
Request a Quote Datasheet
Description
The HRT-PD(500/6000)-4S is a 4 way Wilkinson power divider that operates from 0.5 to 6 GHz and can handle up to 30 Watts . This SMA power divider offers 18 dB Isolation and 1.35:1 max VSWR. The package interface uses SMA on all of the ports. Key Electrical Specifications Key Electrical Specifications Electronic Specification Note : Values at 25deg , sea level. Test indicators will deteriorate at high and low temperature. All Diminsion in mm(inches) Outline Tolerances ±0.3(0.012) More details can be seen in data sheet.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4 way Power Divider SMA Connectors From 0.5GHz to 6GHz Rated at 30 Watts (CW) - HRT-PD(500/6000)-4S - Chengdu Filter Technology Co., Ltd.
Chengdu, China
4 way Power Divider SMA Connectors From 0.5GHz to 6GHz Rated at 30 Watts (CW)
HRT-PD(500/6000)-4S
4 way Power Divider SMA Connectors From 0.5GHz to 6GHz Rated at 30 Watts (CW) HRT-PD(500/6000)-4S
The HRT-PD(500/6000)-4S is a 4 way Wilkinson power divider that operates from 0.5 to 6 GHz and can handle up to 30 Watts . This SMA power divider offers 18 dB Isolation and 1.35:1 max VSWR. The package interface uses SMA on all of the ports. Key Electrical Specifications Key Electrical Specifications Electronic Specification Note : Values at 25deg , sea level. Test indicators will deteriorate at high and low temperature. All Diminsion in mm(inches) Outline Tolerances ±0.3(0.012) More details can be seen in data sheet.

The HRT-PD(500/6000)-4S is a 4 way Wilkinson power divider that operates from 0.5 to 6 GHz and can handle up to 30 Watts . This SMA power divider offers 18 dB Isolation and 1.35:1 max VSWR. The package interface uses SMA on all of the ports.

Key Electrical Specifications

Key Electrical Specifications Electronic Specification Note : Values at 25deg , sea level. Test indicators will deteriorate at high and low temperature.

All Diminsion in mm(inches)

Outline Tolerances ±0.3(0.012)

More details can be seen in data sheet.

Supplier's Site Datasheet

Technical Specifications

  Chengdu Filter Technology Co., Ltd.
Product Category RF Power Dividers and RF Power Combiners
Product Number HRT-PD(500/6000)-4S
Product Name 4 way Power Divider SMA Connectors From 0.5GHz to 6GHz Rated at 30 Watts (CW)
Connectors SMA
Unlock Full Specs
to access all available technical data

Similar Products

2 way Power Divider 2.92 Connectors From 0.5GHz to 18GHz Rated at 30 Watts (CW) - HPD0.5-18G-2S - Chengdu Filter Technology Co., Ltd.
Specs
Connectors SMA
Frequency 500.00 to 18000.00 MHz
Insertion Loss 1.00 dB
View Details
2 way Power Divider 2.4mm Connectors From 0.5GHz to 50GHz Rated at 20 Watts (CW) - HPD0.5-50G-224 - Chengdu Filter Technology Co., Ltd.
Specs
Connectors 2.4mm
Frequency 500.00 to 50000.00 MHz
Insertion Loss 3.00 dB
View Details
2 way Power Divider SMA Connectors From 0.3GHz to 18GHz Rated at 30 Watts (CW) - HPD0.3-18G-2S - Chengdu Filter Technology Co., Ltd.
Specs
Connectors SMA
Frequency 300.00 to 18000.00 MHz
Insertion Loss 2.00 dB
View Details
2 way Power Divider 2.92 Connectors From 0.5GHz to 26.5GHz Rated at 30 Watts (CW) - HPD0.5-26.5G-2S - Chengdu Filter Technology Co., Ltd.
Specs
Connectors SMA
Frequency 500.00 to 26500.00 MHz
Insertion Loss 1.80 dB
View Details