Mini-Circuits RF Power Dividers/Splitters TCP-2-33+

Description
RF Power Divider 1GHz ~ 3GHz Isolation (Min) 15dB, 5° Imbalance (Max) 6-SMD, Flat Leads
Request a Quote Datasheet
Description
RF Power Divider 1GHz ~ 3GHz Isolation (Min) 15dB, 5° Imbalance (Max) 6-SMD, Flat Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Power Dividers/Splitters - 3157-TCP-2-33+TR-ND - DigiKey
Thief River Falls, MN, United States
RF Power Dividers/Splitters
3157-TCP-2-33+TR-ND
RF Power Dividers/Splitters 3157-TCP-2-33+TR-ND
RF Power Divider 1GHz ~ 3GHz Isolation (Min) 15dB, 5° Imbalance (Max) 6-SMD, Flat Leads

RF Power Divider 1GHz ~ 3GHz Isolation (Min) 15dB, 5° Imbalance (Max) 6-SMD, Flat Leads

Buy Now Datasheet
RF Power Dividers/Splitters - 3157-TCP-2-33+CT-ND - DigiKey
Thief River Falls, MN, United States
RF Power Dividers/Splitters
3157-TCP-2-33+CT-ND
RF Power Dividers/Splitters 3157-TCP-2-33+CT-ND
RF PWR DVDR 1GHZ-3GHZ 6SMD

RF PWR DVDR 1GHZ-3GHZ 6SMD

Buy Now Datasheet
RF Power Dividers/Splitters - 3157-TCP-2-33+DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Power Dividers/Splitters
3157-TCP-2-33+DKR-ND
RF Power Dividers/Splitters 3157-TCP-2-33+DKR-ND
RF PWR DVDR 1GHZ-3GHZ 6SMD

RF PWR DVDR 1GHZ-3GHZ 6SMD

Buy Now Datasheet
RF Power Dividers/Splitters - TCP-2-33+ - TCP-2-33+ - Win Source Electronics
Laguna Hills, CA, United States
RF Power Dividers/Splitters - TCP-2-33+
TCP-2-33+
RF Power Dividers/Splitters - TCP-2-33+ TCP-2-33+
Manufacturer: Mini-Circuits Win Source Part Number: 712489-TCP-2-33+ Manufacturer Homepage: www.minicircuits.com Reference Date Code: 17+ Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Mini-Circuits
Win Source Part Number: 712489-TCP-2-33+
Manufacturer Homepage: www.minicircuits.com
Reference Date Code: 17+
Popularity: Low
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now
1GHZ 3GHZ Rf Power Divider Splitter - 851-TCP-2-33+ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1GHZ 3GHZ Rf Power Divider Splitter
851-TCP-2-33+
1GHZ 3GHZ Rf Power Divider Splitter 851-TCP-2-33+
RF PWR DVDR 1GHZ-3GHZ 6SMD Product overview: TCP-2-33+ from Mini-Circuits is a Rf Power Divider Splitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1GHZ, 3GHZ. Search-friendly keywords include Rf Power Divider Splitter, RF Power Dividers/Splitters, electronic component, datasheet, replacement part, 1GHZ, 3GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 851-TCP-2-33+ can be used for catalog matching and distributor lookup.

RF PWR DVDR 1GHZ-3GHZ 6SMD Product overview: TCP-2-33+ from Mini-Circuits is a Rf Power Divider Splitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1GHZ, 3GHZ. Search-friendly keywords include Rf Power Divider Splitter, RF Power Dividers/Splitters, electronic component, datasheet, replacement part, 1GHZ, 3GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 851-TCP-2-33+ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Power Dividers/Splitters - TCP-2-33+ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Power Dividers/Splitters
TCP-2-33+
RF Power Dividers/Splitters TCP-2-33+
RF Power Divider 1 GHz ~ 3 GHz Isolation (Min) 15dB, 5° Imbalance (Max) 6-SMD, Flat Leads

RF Power Divider 1 GHz ~ 3 GHz Isolation (Min) 15dB, 5° Imbalance (Max) 6-SMD, Flat Leads

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners
Product Number 3157-TCP-2-33+TR-ND TCP-2-33+ 851-TCP-2-33+ TCP-2-33+
Product Name RF Power Dividers/Splitters RF Power Dividers/Splitters - TCP-2-33+ 1GHZ 3GHZ Rf Power Divider Splitter RF Power Dividers/Splitters
Package Type / Form Factor 6-SMD, Flat Leads Tape & Reel (TR) 6-SMD, Flat Leads
Insertion Loss 0.80 dB 0.80 dB 0.80 dB
Isolation 15.00 dB
Unlock Full Specs
to access all available technical data

Similar Products

2 to 18GHz – 2 Way Power Divider/Splitter - UIY2PD2447A - UIY Inc.
Specs
0º Power Divider Division: 2-Way
Package Type / Form Factor Connectorized
Connectors SMA; SMA
View Details
4 Way Power Divider - 5o33621000 - 5o.com
Specs
Connectors SMA; SMA
Operating Temperature -55 to 85 C (-67 to 185 F)
Frequency 500.00 to 6000.00 MHz
View Details
810MHZ 960MHZ Rf Power Divider Splitter - 851-PD09-73LF - ERSAELECTRONICS PTE. LTD.
Specs
Package Type / Form Factor Tape & Reel (TR)
Frequency 810.00 to 960.00 MHz
Insertion Loss 0.40 dB
View Details
4 suppliers
RF Power Dividers/Splitters - 3157-ZFRSC-123-S+-ND - DigiKey
Specs
Package Type / Form Factor Module, SMA Connectors
Insertion Loss 9.50 dB
Isolation 19.50 dB
View Details
3 suppliers