Model 6005100 is a 2-way power divider designed for microwave applications from 0.5 to 10 GHz. It features 3.5 mm female connectors, weighs 7 ounces, and has a maximum VSWR of 1.40, insertion loss less than 1.0 dB, isolation greater than 19 dB, maximum amplitude tracking of ±0.2 dB, and maximum phase tracking of ±4°. The device handles 10 watts input power with 2:1 load VSWR.
KRYTAR MLDD 2-way power dividers lend themselves to emerging wireless ultra-broadband designs and many test and measurement applications. KRYTAR has used its proprietary design to produce a wide assortment of matched-line directional dividers (MLDD) with ultra-high performance over a broadband frequency range. KRYTAR MLDD 2-way power dividers are a new class of patented directional devices.
KRYTAR’s MLDD 2-way power divider, Model 6005100, offers high performance over the broadband frequency range of 0.5 to 10.0 GHz in a compact, lightweight package.
KRYTAR’s technological advances provide excellent operating performance of this new 2-way unit. Model 6005100 covers the full frequency range from 0.5 to 10.0 GHz with >19 dB Isolation and ±0.2 dB of maximum Amplitude Tracking, with maximum Phase Tracking is ±4 degrees. The 2-way divider exhibits Insertion Loss of <1.0 dB across the full frequency range. Maximum VSWR is 1.40. Input power rating is 10 watts with 2:1 load VSWRs. Units with tighter Amplitude and Phase Tracking specifications can be supplied. Contact the factory with your requirements.
The power divider is a compact package measuring just 7.75 inches (L) x 1.00 inches (W) x 0.50 inches (H), weighs only 7-ounces, and comes with standard 3.5-mm coaxial female connectors.
KRYTAR’s new power divider offers the widest frequency coverage in a single package on the market and provides superior performance. Targeting broadband electronic warfare (EW) systems and complex switch-matrix applications, for example, KRYTAR has used its proprietary design to produce a wide assortment of matched-line directional dividers (MLDD) with ultra-high performance over a broadband frequency range. The directional coupler can also be manufactured to meet ridged military specifications.
KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.
| KRYTAR, Inc. | |
|---|---|
| Product Category | RF Power Dividers and RF Power Combiners |
| Product Number | 6005100 |
| Product Name | 2-Way Power Dividers 6005100 |
| 0º Power Divider Division: | 2-Way |