Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
MIXER, DOUBLE BALANCED, 3-12 GHZ
| Richardson RFPD | DigiKey | |
|---|---|---|
| Product Category | RF Mixers | RF Mixers |
| Product Number | MAMX-011034-TR0100 | 1465-MAMX-011034-TR0100TR-ND |
| Product Name | RF Mixer | RF Mixers |
| Package Type | QFN | Surface Mount; 12-VFQFN Exposed Pad |
| LO Power | 15 | |
| Intercept Point (IP3) | 22 dBm | |
| RF | 3000 to 12000 MHz | 3000 to 12000 MHz |
| LO | 3000 to 12000 MHz |