Qorvo 16 - 26 GHz (Ku, K Band) General Purpose Double Balanced Mixer CMD255C3

Description
Qorvo's CMD255C3 is a general purpose double balanced mixer in a leadless surface mount package that can be used for up- and downconverting applications between 16 and 26 GHz. The CMD255C3 has very high isolation to both the RF and IF ports due to the optimized balun structures, and can operate with an LO drive level as low as +15 dBm. The CMD255C3 can easily be configured as an image reject mixer or single sideband modulator with external hybrids and power splitters.
Request a Quote Datasheet
Description
Qorvo's CMD255C3 is a general purpose double balanced mixer in a leadless surface mount package that can be used for up- and downconverting applications between 16 and 26 GHz. The CMD255C3 has very high isolation to both the RF and IF ports due to the optimized balun structures, and can operate with an LO drive level as low as +15 dBm. The CMD255C3 can easily be configured as an image reject mixer or single sideband modulator with external hybrids and power splitters.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
16 - 26 GHz (Ku, K Band) General Purpose Double Balanced Mixer - CMD255C3 - Qorvo
Greensboro, NC, United States
16 - 26 GHz (Ku, K Band) General Purpose Double Balanced Mixer
CMD255C3
16 - 26 GHz (Ku, K Band) General Purpose Double Balanced Mixer CMD255C3
Qorvo's CMD255C3 is a general purpose double balanced mixer in a leadless surface mount package that can be used for up- and downconverting applications between 16 and 26 GHz. The CMD255C3 has very high isolation to both the RF and IF ports due to the optimized balun structures, and can operate with an LO drive level as low as +15 dBm. The CMD255C3 can easily be configured as an image reject mixer or single sideband modulator with external hybrids and power splitters.

Qorvo's CMD255C3 is a general purpose double balanced mixer in a leadless surface mount package that can be used for up- and downconverting applications between 16 and 26 GHz. The CMD255C3 has very high isolation to both the RF and IF ports due to the optimized balun structures, and can operate with an LO drive level as low as +15 dBm. The CMD255C3 can easily be configured as an image reject mixer or single sideband modulator with external hybrids and power splitters.

Supplier's Site Datasheet
RF Mixers - 2312-CMD255C3TR-ND - DigiKey
Thief River Falls, MN, United States
16 - 26 GHZ MIXER

16 - 26 GHZ MIXER

Buy Now Datasheet

Technical Specifications

  Qorvo DigiKey
Product Category RF Mixers RF Mixers
Product Number CMD255C3 2312-CMD255C3TR-ND
Product Name 16 - 26 GHz (Ku, K Band) General Purpose Double Balanced Mixer RF Mixers
Package Type Surface Mount; Ceramic QFN Surface Mount; 12-WFQFN Exposed Pad
LO Power 19 dBm
Intercept Point (IP3) 24 dBm
Mixer Type Double Balanced; Fundamental
RF 16000 to 26000 MHz 16000 to 26000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Mixers - 2312-CMD182C4CT-ND - DigiKey
Specs
Package Type Surface Mount; 24-VFQFN Exposed Pad
RF 6000 to 10000 MHz
View Details
6 - 14 GHz (C, X, Ku Band) High IP3 Double Balanced Mixer - CMD253C3 - Qorvo
Specs
Package Type Surface Mount; Ceramic QFN
LO Power 19 dBm
Intercept Point (IP3) 23 dBm
View Details
2 suppliers
RF Mixers - 2312-QPX0004D-ND - DigiKey
Specs
Package Type Die
RF 24000 to 34000 MHz
View Details
20 - 32 GHz (K, Ka Band) Fundamental Mixer MMIC - CMD180C3 - Qorvo
Specs
Package Type Surface Mount; Ceramic QFN
LO Power 13 dBm
Intercept Point (IP3) 18 dBm
View Details
2 suppliers