Crane Aerospace & Electronics Mixers CHD-9010

Description
Package Type | Flatpack Conversion Loss (dB) Max | 7 LO Drive (dBm) Norm | 17 Environmental Screening | Catalogue, Mil-screened RF LO Frequency Min (MHz) | 5 RF LO Frequency Max (MHz) | 1,000 IF Bandwidth (MHz) | 800
Request a Quote Datasheet
Description
Package Type | Flatpack Conversion Loss (dB) Max | 7 LO Drive (dBm) Norm | 17 Environmental Screening | Catalogue, Mil-screened RF LO Frequency Min (MHz) | 5 RF LO Frequency Max (MHz) | 1,000 IF Bandwidth (MHz) | 800
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mixers - CHD-9010 - Crane Aerospace & Electronics
Lynnwood, WA, United States
Mixers
CHD-9010
Mixers CHD-9010
Package Type | Flatpack Conversion Loss (dB) Max | 7 LO Drive (dBm) Norm | 17 Environmental Screening | Catalogue, Mil-screened RF LO Frequency Min (MHz) | 5 RF LO Frequency Max (MHz) | 1,000 IF Bandwidth (MHz) | 800
  • Package Type | Flatpack
  • Conversion Loss (dB) Max | 7
  • LO Drive (dBm) Norm | 17
  • Environmental Screening | Catalogue, Mil-screened
  • RF LO Frequency Min (MHz) | 5
  • RF LO Frequency Max (MHz) | 1,000
  • IF Bandwidth (MHz) | 800
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Mixers
Product Number CHD-9010
Product Name Mixers
Package Type Flatpack; Flatpack
Unlock Full Specs
to access all available technical data

Similar Products

Mixers - DMG-4B-1700 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Package Type Surface Mount; Surface Mount
LO Power +13 dBm; 13
LO 500 to 2000 MHz
View Details
Mixers - DMF-2A-250 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Package Type Flatpack; Flatpack
LO Power 7 dBm; 7
LO 0.5000 to 500 MHz
View Details
Mixers - DMF-2A-505 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Package Type Flatpack; Flatpack
LO Power 7 dBm; 7
LO 10 to 1000 MHz
View Details
Mixers - DMF-2S-7000 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Package Type Flatpack; Flatpack
LO Power +10 dBm; 10
LO 4000 to 18000 MHz
View Details