Rochester Electronics RF Mixers - AD6633BBC AD6633BBC

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 909591-AD6633BBC Series: AD6633 Features: RF Mixer IC Cellular, CDMA2000, EDGE, GPRS, GSM Up Converter - 196-CSPBGA (15x15) Package: Bulk Package: 196-LBGA, CSPBGA Mounting: Surface Mount Categories: RF/IF and RFID Case / Package: 196-CSPBGA (15x15) Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 909591-AD6633BBC Series: AD6633 Features: RF Mixer IC Cellular, CDMA2000, EDGE, GPRS, GSM Up Converter - 196-CSPBGA (15x15) Package: Bulk Package: 196-LBGA, CSPBGA Mounting: Surface Mount Categories: RF/IF and RFID Case / Package: 196-CSPBGA (15x15) Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Mixers - AD6633BBC - 909591-AD6633BBC - Win Source Electronics
Laguna Hills, CA, United States
RF Mixers - AD6633BBC
909591-AD6633BBC
RF Mixers - AD6633BBC 909591-AD6633BBC
Manufacturer: Analog Devices Inc. Win Source Part Number: 909591-AD6633BBC Series: AD6633 Features: RF Mixer IC Cellular, CDMA2000, EDGE, GPRS, GSM Up Converter - 196-CSPBGA (15x15) Package: Bulk Package: 196-LBGA, CSPBGA Mounting: Surface Mount Categories: RF/IF and RFID Case / Package: 196-CSPBGA (15x15) Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.31.0001

Manufacturer: Analog Devices Inc.
Win Source Part Number: 909591-AD6633BBC
Series: AD6633
Features: RF Mixer IC Cellular, CDMA2000, EDGE, GPRS, GSM Up Converter - 196-CSPBGA (15x15)
Package: Bulk
Package: 196-LBGA, CSPBGA
Mounting: Surface Mount
Categories: RF/IF and RFID
Case / Package: 196-CSPBGA (15x15)
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.31.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Mixers
Product Number 909591-AD6633BBC
Product Name RF Mixers - AD6633BBC
Package Type Surface Mount; 196-CSPBGA (15x15)
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Drive GaAs MMIC IQ Mixer - MMIQA-1035SPSM - Marki Microwave LLC
Specs
Package Type Surface Mount; surface-mount
Mixer Type iq-mixers
RF 10000 to 35000 MHz
View Details
1400 to 2000 MHz Broadband, Application Configurable High Gain and Linearity Diversity Downconversion Mixer - SKY73421-11 - Skyworks Solutions, Inc.
Specs
Package Type Plugin; QFN, 36-pin
RF 1400 to 2000 MHz
IF 150 MHz
View Details
6 suppliers
RF Mixers - 3157-ZX05-153-S+-ND - DigiKey
Specs
Package Type Module, SMA Connectors
RF 3400 to 15000 MHz
View Details
4 suppliers