Skyworks Solutions, Inc. Rf Mixer SKY73083-11

Description
IC MIXER / RF Mixer IC Product overview: SKY73083-11 from Skyworks Solutions, Inc. is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Mixer, RF Mixers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 861-SKY73083-11 can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC MIXER / RF Mixer IC Product overview: SKY73083-11 from Skyworks Solutions, Inc. is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Mixer, RF Mixers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 861-SKY73083-11 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
IC MIXER / RF Mixer IC Product overview: SKY73083-11 from Skyworks Solutions, Inc. is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Mixer, RF Mixers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 861-SKY73083-11 can be used for catalog matching and distributor lookup.

IC MIXER / RF Mixer IC Product overview: SKY73083-11 from Skyworks Solutions, Inc. is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Mixer, RF Mixers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 861-SKY73083-11 can be used for catalog matching and distributor lookup.

Supplier's Site
RF Mixers - SKY73083-11 - 933947-SKY73083-11 - Win Source Electronics
Laguna Hills, CA, United States
RF Mixers - SKY73083-11
933947-SKY73083-11
RF Mixers - SKY73083-11 933947-SKY73083-11
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 933947-SKY73083-11 Features: RF Mixer IC Package: Reel - TR Part Status: Obsolete Categories: RF/IF and RFID ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 3 (168 Hours)

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 933947-SKY73083-11
Features: RF Mixer IC
Package: Reel - TR
Part Status: Obsolete
Categories: RF/IF and RFID
ECCN: OBSOLETE
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 3 (168 Hours)

Buy Now
RF Mixers - SKY73083-11 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Mixers
SKY73083-11
RF Mixers SKY73083-11
RF Mixer IC

RF Mixer IC

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Mixers RF Mixers RF Mixers
Product Number 861-SKY73083-11 933947-SKY73083-11 SKY73083-11
Product Name Rf Mixer RF Mixers - SKY73083-11 RF Mixers
Package Type Tape & Reel
Unlock Full Specs
to access all available technical data

Similar Products

RF Mixers - 3157-ZFM-2000+-ND - DigiKey
Specs
Package Type Module, SMA Connectors
RF 100 to 2000 MHz
View Details
Balanced Mixers - NBM-5000-8000 - kTB Solutions
Specs
RF 5000 to 8000 MHz
LO 4500 to 8000 MHz
IF 500 to 3000 MHz
View Details
1700-2200 MHz High Gain and Linearity Single Downconversion Mixer for 2G/3G Transceivers - SKY73033-11 - Skyworks Solutions, Inc.
Specs
Package Type Plugin; MCM, 20-pin
RF 1700 to 2200 MHz
IF 40 MHz
View Details
5 suppliers