MACOM RF Amplifiers MAGX-011086A

Description
RF Amplifier IC ISM 0Hz ~ 6GHz 24-QFN (4x4)
Request a Quote Datasheet
Description
RF Amplifier IC ISM 0Hz ~ 6GHz 24-QFN (4x4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 1465-MAGX-011086A-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifier IC ISM 0Hz ~ 6GHz 24-QFN (4x4)

RF Amplifier IC ISM 0Hz ~ 6GHz 24-QFN (4x4)

Buy Now Datasheet
RF and Wireless - RF Amplifiers - MAGX-011086A - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Amplifiers
MAGX-011086A
RF and Wireless - RF Amplifiers MAGX-011086A
IC RF AMP ISM 0HZ-6GHZ 24QFN

IC RF AMP ISM 0HZ-6GHZ 24QFN

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 1465-MAGX-011086A-ND MAGX-011086A
Product Name RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications ISM
Frequency Range 0.0 to 6000 MHz 0.0 to 6000 MHz
Minimum Gain 11 dB ? to 11 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - BGA713L7E6327 - 1049196-BGA713L7E6327 - Win Source Electronics
Specs
Applications RF Microwave
RoHS Compliant RoHS
Frequency Range 768 MHz
View Details
Broadband Preamplifiers - Model PAM-1826 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 26500 MHz
View Details
Specs
Applications RF Microwave
Frequency Range 50 to 1000 MHz
Minimum Gain 24 dB
View Details
2 suppliers
Low Phase Noise Amplifiers - HX2410 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 5 to 500 MHz
View Details