Mini-Circuits Connectorized SMA, Medium Power Amplifier, 600 MHz to 6000 MHz, 50Ω ZHL-1W-63-S+

Description
Mini-Circuits’ ZHL-1W-63-S+ is a class AB medium-power connectorized amplifier with GaN output transistor supporting a wide range of applications from 600 to 6000 MHz, such as test instrumentation, SATCOM, and mobile communications systems, including those operating in the new telecom Band 71 allocation (617 to 698 MHz). This model provides +30 dBm output power at saturation. The amplifier operates on a +15 V DC supply and comes housed in compact aluminum alloy case (7.00x3.25x1.12”) with SMA connectors, built-in bracket for mounting, and an optional heat sink for efficient cooling.
Request a Quote Datasheet
Description
Mini-Circuits’ ZHL-1W-63-S+ is a class AB medium-power connectorized amplifier with GaN output transistor supporting a wide range of applications from 600 to 6000 MHz, such as test instrumentation, SATCOM, and mobile communications systems, including those operating in the new telecom Band 71 allocation (617 to 698 MHz). This model provides +30 dBm output power at saturation. The amplifier operates on a +15 V DC supply and comes housed in compact aluminum alloy case (7.00x3.25x1.12”) with SMA connectors, built-in bracket for mounting, and an optional heat sink for efficient cooling.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectorized SMA, Medium Power Amplifier, 600 MHz to 6000 MHz, 50Ω - ZHL-1W-63-S+ - Mini-Circuits
Brooklyn, NY, United States
Connectorized SMA, Medium Power Amplifier, 600 MHz to 6000 MHz, 50Ω
ZHL-1W-63-S+
Connectorized SMA, Medium Power Amplifier, 600 MHz to 6000 MHz, 50Ω ZHL-1W-63-S+
Mini-Circuits’ ZHL-1W-63-S+ is a class AB medium-power connectorized amplifier with GaN output transistor supporting a wide range of applications from 600 to 6000 MHz, such as test instrumentation, SATCOM, and mobile communications systems, including those operating in the new telecom Band 71 allocation (617 to 698 MHz). This model provides +30 dBm output power at saturation. The amplifier operates on a +15 V DC supply and comes housed in compact aluminum alloy case (7.00x3.25x1.12”) with SMA connectors, built-in bracket for mounting, and an optional heat sink for efficient cooling.

Mini-Circuits’ ZHL-1W-63-S+ is a class AB medium-power connectorized amplifier with GaN output transistor supporting a wide range of applications from 600 to 6000 MHz, such as test instrumentation, SATCOM, and mobile communications systems, including those operating in the new telecom Band 71 allocation (617 to 698 MHz). This model provides +30 dBm output power at saturation. The amplifier operates on a +15 V DC supply and comes housed in compact aluminum alloy case (7.00x3.25x1.12”) with SMA connectors, built-in bracket for mounting, and an optional heat sink for efficient cooling.

Supplier's Site Datasheet
RF Amplifiers - 3157-ZHL-1W-63-S+-ND - DigiKey
Thief River Falls, MN, United States
BROADBAND AMPL / SMA / ROHS

BROADBAND AMPL / SMA / ROHS

Buy Now Datasheet

Technical Specifications

  Mini-Circuits DigiKey
Product Category RF Amplifiers RF Amplifiers
Product Number ZHL-1W-63-S+ 3157-ZHL-1W-63-S+-ND
Product Name Connectorized SMA, Medium Power Amplifier, 600 MHz to 6000 MHz, 50Ω RF Amplifiers
Amplifier Type Power Amplifier Low Noise Amplifier; Power Amplifier
Operating Temperature 0 to 60 C (32 to 140 F)
Package Type Connectorized Connectorized; Module, SMA Connectors
Connectors SMA
Operating Voltage 20 volts 15 volts
Unlock Full Specs
to access all available technical data

Similar Products

Connectorized SMA, High Power Amplifier, 600 MHz to 2500 MHz, 50Ω - ZHL-0G62G5030X+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Operating Temperature -20 to 80 C (-4 to 176 F)
Frequency Range 600 to 2500 MHz
View Details
2 suppliers
SMT Low Noise Amplifier, 12.5 - 20 GHz, 50Ω - PMA3-10203+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier
Operating Temperature -45 to 105 C (-49 to 221 F)
Frequency Range 12500 to 20000 MHz
View Details
2 suppliers
Connectorized SMA, Medium Power, Linear Amplifier, 10 MHz to 2500 MHz, 50Ω - ZFL-2500VHB+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Operating Temperature 71 C (160 F)
Frequency Range 10 to 2500 MHz
View Details
SMT MMIC, Low Noise, Medium Power, Linear, pHEMT Amplifier, 1 MHz to 1000 MHz, 50Ω, 3x3 mm QFN Style Package - LHA-13HLN+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
RoHS Compliant RoHS
MMIC Tech. MMIC
View Details
4 suppliers