Qorvo RF Amplifiers QPL9503TR7

Description
1-6GHZ ULTRA LNA
Request a Quote Datasheet
Description
1-6GHZ ULTRA LNA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 2312-QPL9503TR7TR-ND - DigiKey
Thief River Falls, MN, United States
1-6GHZ ULTRA LNA

1-6GHZ ULTRA LNA

Buy Now Datasheet
RF Amplifiers - 2312-QPL9503TR7DKR-ND - DigiKey
Thief River Falls, MN, United States
1-6GHZ ULTRA LNA

1-6GHZ ULTRA LNA

Buy Now Datasheet
RF Amplifiers - 2312-QPL9503TR7CT-ND - DigiKey
Thief River Falls, MN, United States
1-6GHZ ULTRA LNA

1-6GHZ ULTRA LNA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 2312-QPL9503TR7TR-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 600 to 6000 MHz
Minimum Gain 22.5 dB
Maximum Gain 22.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-QPA2611TR7TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier; Bi-directional
Applications SATCOM; Radar, SATCOM
Frequency Range 8000 to 12000 MHz
View Details
RF Amplifiers - ABA3130RS26Q1 - 859171-ABA3130RS26Q1 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; 12-QFN (3x3)
View Details
2.4-2.5 GHz WLAN Power Amplifier - SKY65135-31 - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Frequency Range 2400 to 2500 MHz
Minimum Gain 32 dB
View Details
Broadband Preamplifiers - Model PAM-1826 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 26500 MHz
View Details