Smiths Interconnect, a Molex company Fixed Attenuators - Small Signal

Description
Our attenuators are available in a low power chip package as well as a 0.250 sq high power BeO package. The input power ratings range from 0.1 to 120 watts. The attenuation values range from 0 dB to 20 dB with 30 dB available on some devices. The terminals of our chip attenuators are made with thick or thin film material. Smith Interconnect is the world leader in fixed attenuators from DC through Q band. Features & Benefits Terminals are nickel plated and solder coated or silver over nickel RoHS compliant lead free. Also available in wire bondable gold terminals Our chip attenuators are available with thick film resist, tantalum nitride or nichrome thin film resist materials. The TS04, TS07, TS09, TT9, KFA and HPCA series use thick film resistor elements. The TSX, TS03, TS05 and TS06 use tantalum Nitride thin film resistors. The devices are available for shipping in waffle pack or tape and reel packaging. Surface mount chip attenuators are designed for direct installation on printed circuit boards. Edge metallization on two sides forms the solder fillets for stronger attachment, easier inspection, and increased heat removal area. The wire bondable devices are epoxied ore soldered ground with wire or ribbon bonded to input/output terminals. The devices are available in Alumina, Aluminum Nitride (AlN), BeO and CVD diamond. All devices are available RoHS compliant. Substrates - BeO, AlN, Alumina and CVD Diamond Commercial and High Reliability Product Lines Frequency Range from DC to 50 GHz Attenuation Values from 0 to 30dB Space and Military Qualified Surface mountable, wire bondable and coaxial configurations
Request a Quote Datasheet
Description
Our attenuators are available in a low power chip package as well as a 0.250 sq high power BeO package. The input power ratings range from 0.1 to 120 watts. The attenuation values range from 0 dB to 20 dB with 30 dB available on some devices. The terminals of our chip attenuators are made with thick or thin film material. Smith Interconnect is the world leader in fixed attenuators from DC through Q band. Features & Benefits Terminals are nickel plated and solder coated or silver over nickel RoHS compliant lead free. Also available in wire bondable gold terminals Our chip attenuators are available with thick film resist, tantalum nitride or nichrome thin film resist materials. The TS04, TS07, TS09, TT9, KFA and HPCA series use thick film resistor elements. The TSX, TS03, TS05 and TS06 use tantalum Nitride thin film resistors. The devices are available for shipping in waffle pack or tape and reel packaging. Surface mount chip attenuators are designed for direct installation on printed circuit boards. Edge metallization on two sides forms the solder fillets for stronger attachment, easier inspection, and increased heat removal area. The wire bondable devices are epoxied ore soldered ground with wire or ribbon bonded to input/output terminals. The devices are available in Alumina, Aluminum Nitride (AlN), BeO and CVD diamond. All devices are available RoHS compliant. Substrates - BeO, AlN, Alumina and CVD Diamond Commercial and High Reliability Product Lines Frequency Range from DC to 50 GHz Attenuation Values from 0 to 30dB Space and Military Qualified Surface mountable, wire bondable and coaxial configurations
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Attenuators - Small Signal -  - Smiths Interconnect, a Molex company
London, United Kingdom
Fixed Attenuators - Small Signal
Fixed Attenuators - Small Signal
Our attenuators are available in a low power chip package as well as a 0.250 sq high power BeO package. The input power ratings range from 0.1 to 120 watts. The attenuation values range from 0 dB to 20 dB with 30 dB available on some devices. The terminals of our chip attenuators are made with thick or thin film material. Smith Interconnect is the world leader in fixed attenuators from DC through Q band. Features & Benefits Terminals are nickel plated and solder coated or silver over nickel RoHS compliant lead free. Also available in wire bondable gold terminals Our chip attenuators are available with thick film resist, tantalum nitride or nichrome thin film resist materials. The TS04, TS07, TS09, TT9, KFA and HPCA series use thick film resistor elements. The TSX, TS03, TS05 and TS06 use tantalum Nitride thin film resistors. The devices are available for shipping in waffle pack or tape and reel packaging. Surface mount chip attenuators are designed for direct installation on printed circuit boards. Edge metallization on two sides forms the solder fillets for stronger attachment, easier inspection, and increased heat removal area. The wire bondable devices are epoxied ore soldered ground with wire or ribbon bonded to input/output terminals. The devices are available in Alumina, Aluminum Nitride (AlN), BeO and CVD diamond. All devices are available RoHS compliant. Substrates - BeO, AlN, Alumina and CVD Diamond Commercial and High Reliability Product Lines Frequency Range from DC to 50 GHz Attenuation Values from 0 to 30dB Space and Military Qualified Surface mountable, wire bondable and coaxial configurations

Our attenuators are available in a low power chip package as well as a 0.250 sq high power BeO package. The input power ratings range from 0.1 to 120 watts. The attenuation values range from 0 dB to 20 dB with 30 dB available on some devices. The terminals of our chip attenuators are made with thick or thin film material. Smith Interconnect is the world leader in fixed attenuators from DC through Q band.

Features & Benefits

Terminals are nickel plated and solder coated or silver over nickel RoHS compliant lead free. Also available in wire bondable gold terminals Our chip attenuators are available with thick film resist, tantalum nitride or nichrome thin film resist materials. The TS04, TS07, TS09, TT9, KFA and HPCA series use thick film resistor elements. The TSX, TS03, TS05 and TS06 use tantalum Nitride thin film resistors. The devices are available for shipping in waffle pack or tape and reel packaging.

Surface mount chip attenuators are designed for direct installation on printed circuit boards. Edge metallization on two sides forms the solder fillets for stronger attachment, easier inspection, and increased heat removal area. The wire bondable devices are epoxied ore soldered ground with wire or ribbon bonded to input/output terminals. The devices are available in Alumina, Aluminum Nitride (AlN), BeO and CVD diamond. All devices are available RoHS compliant.

  • Substrates - BeO, AlN, Alumina and CVD Diamond
  • Commercial and High Reliability Product Lines
  • Frequency Range from DC to 50 GHz
  • Attenuation Values from 0 to 30dB
  • Space and Military Qualified
  • Surface mountable, wire bondable and coaxial configurations
Supplier's Site Datasheet

Technical Specifications

  Smiths Interconnect, a Molex company
Product Category RF Attenuators
Product Name Fixed Attenuators - Small Signal
Attenuator Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Hi-Rel Components -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Attenuator Type Fixed
View Details
SpaceNXT™ HC Series: Temperature variable attenuators -  - Smiths Interconnect, a Molex company
Specs
Frequency 18 GHz
Attenuation 0.0 to 20 dB
View Details
Surface Mount Chip Equalizers: DC-40 GHz -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Frequency 40 GHz
View Details
Thermopad®: Temperature Variable Attenuators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Frequency 36 GHz
Attenuation 1 to 10 dB
View Details