UIY Inc. Coaxial Attenuator 10W 18GHz UIYCA10AN18

Description
10W 18GHz – Coaxial Attenuator
Request a Quote
Description
10W 18GHz – Coaxial Attenuator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

10W 18GHz coaxial attenuator with N-M/N-F connectors, 50 Ω impedance, attenuation values of 10 dB, 20 dB, 30 dB, or 40 dB, and VSWR up to 1.4. Operates from DC to 18 GHz with power handling of 10 W and attenuation tolerances from ±0.6 dB to ±1.2 dB. Available in a standardized mechanical configuration with a tolerance of ±2%.

Datasheet Summary
Powered by GS/AI

10W 18GHz coaxial attenuator with N-M/N-F connectors, 50 Ω impedance, attenuation values of 10 dB, 20 dB, 30 dB, or 40 dB, and VSWR up to 1.4. Operates from DC to 18 GHz with power handling of 10 W and attenuation tolerances from ±0.6 dB to ±1.2 dB. Available in a standardized mechanical configuration with a tolerance of ±2%.

Suppliers

Company
Product
Description
Supplier Links
Coaxial Attenuator 10W 18GHz - UIYCA10AN18 - UIY Inc.
Shenzhen, China
Coaxial Attenuator 10W 18GHz
UIYCA10AN18
Coaxial Attenuator 10W 18GHz UIYCA10AN18
10W 18GHz – Coaxial Attenuator

10W 18GHz – Coaxial Attenuator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Attenuators
Product Number UIYCA10AN18
Product Name Coaxial Attenuator 10W 18GHz
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 25W 12.4GHz N - UIYCA50AN124 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.35 :1
View Details
Coaxial Attenuator 300W 6GHz - UIYCA300AN6 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.35 :1
View Details
Coaxial Attenuator 100W - UIYCA100AN3 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details
Coaxial Attenuator 500W 3GHz N - UIYCA500AN3 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.3 :1
View Details