Qorvo Attenuators RFSA2113TR13

Description
.05-18GHZ VOLTAGE VARIABLE ATTEN
Request a Quote Datasheet
Description
.05-18GHZ VOLTAGE VARIABLE ATTEN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 2312-RFSA2113TR13TR-ND - DigiKey
Thief River Falls, MN, United States
.05-18GHZ VOLTAGE VARIABLE ATTEN

.05-18GHZ VOLTAGE VARIABLE ATTEN

Buy Now Datasheet
Attenuators - 2312-RFSA2113TR13DKR-ND - DigiKey
Thief River Falls, MN, United States
.05-18GHZ VOLTAGE VARIABLE ATTEN

.05-18GHZ VOLTAGE VARIABLE ATTEN

Buy Now Datasheet
Attenuators - 2312-RFSA2113TR13CT-ND - DigiKey
Thief River Falls, MN, United States
.05-18GHZ VOLTAGE VARIABLE ATTEN

.05-18GHZ VOLTAGE VARIABLE ATTEN

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 2312-RFSA2113TR13TR-ND
Product Name Attenuators
Attenuation 30 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o20206N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.25 :1
View Details
Variable Attenuators - ARS-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
ColorConnect Attenuators - AT-292-01-20 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
Coaxial Attenuator 30W – SMA - UIYCA30AS5 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 5 GHz
VSWR 1.3 :1
View Details