Marki Microwave LLC ADM-5974CH, Broadband Distributed Amplifier ADM-5974CH

Description
The ADM-5974CH is a broadband, moisture resistant MMIC LO buffer amplifier. The ADM-5974 provides efficient, optimized LO drive to all Marki mixers in band with no required negative bias or sequencing. It is built with a moisture resistant pHEMT process to allow the bare chip to pass biased HAST testing without a hermetic seal. Second harmonic rejection can be tuned to very low levels using the optional negative bias. The ADM-5974 can also be used as a broadband signal amplifier. The bare die features enhanced moisture resistance for improved reliability.
Request a Quote Datasheet
Description
The ADM-5974CH is a broadband, moisture resistant MMIC LO buffer amplifier. The ADM-5974 provides efficient, optimized LO drive to all Marki mixers in band with no required negative bias or sequencing. It is built with a moisture resistant pHEMT process to allow the bare chip to pass biased HAST testing without a hermetic seal. Second harmonic rejection can be tuned to very low levels using the optional negative bias. The ADM-5974 can also be used as a broadband signal amplifier. The bare die features enhanced moisture resistance for improved reliability.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ADM-5974CH, Broadband Distributed Amplifier - ADM-5974CH - Marki Microwave LLC
Morgan Hill, CA, United States
ADM-5974CH, Broadband Distributed Amplifier
ADM-5974CH
ADM-5974CH, Broadband Distributed Amplifier ADM-5974CH
The ADM-5974CH is a broadband, moisture resistant MMIC LO buffer amplifier. The ADM-5974 provides efficient, optimized LO drive to all Marki mixers in band with no required negative bias or sequencing. It is built with a moisture resistant pHEMT process to allow the bare chip to pass biased HAST testing without a hermetic seal. Second harmonic rejection can be tuned to very low levels using the optional negative bias. The ADM-5974 can also be used as a broadband signal amplifier. The bare die features enhanced moisture resistance for improved reliability.

The ADM-5974CH is a broadband, moisture resistant MMIC LO buffer amplifier. The ADM-5974 provides efficient, optimized LO drive to all Marki mixers in band with no required negative bias or sequencing. It is built with a moisture resistant pHEMT process to allow the bare chip to pass biased HAST testing without a hermetic seal. Second harmonic rejection can be tuned to very low levels using the optional negative bias. The ADM-5974 can also be used as a broadband signal amplifier. The bare die features enhanced moisture resistance for improved reliability.

Supplier's Site Datasheet

Technical Specifications

  Marki Microwave LLC
Product Category RF Amplifiers
Product Number ADM-5974CH
Product Name ADM-5974CH, Broadband Distributed Amplifier
Frequency Range 0.0 to 35000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

12-22 GHz Banded Low Noise Amplifier - ADM-10715PSM - Marki Microwave LLC
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 12000 to 22000 MHz
Package Type Surface Mount; surface-mount
View Details
45-95GHz mmWave LO Driver Amplifier - AMM-9893CH - Marki Microwave LLC
Specs
Frequency Range 45000 to 95000 MHz
Package Type bare-die
View Details
45 – 95 GHz mmWave LO Driver Amplifier - AMM-9893M - Marki Microwave LLC
Specs
Frequency Range 45000 to 95000 MHz
Package Type Connectorized; connectorized
View Details
2 - 20 GHz, Broadband Gain Block - ADM-11124PSM - Marki Microwave LLC
Specs
Frequency Range 2000 to 20000 MHz
Package Type Surface Mount; surface-mount
View Details