Marki Microwave LLC 2 - 20 GHz, Broadband Gain Block ADM-11123PSM

Description
The ADM-11123PSM is a surface-mount, broadband gain block amplifier designed to operate from 2 to 20 GHz. Its broad bandwidth, 20.5 dB typical small signal gain, and low noise figure make it a strong fit for size, weight, and power constrained applications. At just 16 mA of DC current consumption from a single 3 V supply, it is among the lowest power options in its class, making it particularly well suited for phased array systems, thermally limited systems, as well as other power and temperature constrained applications. The device is internally matched to 50 ohms at both input and output, requires only a single bypass capacitor on the DC supply line, and has no sequencing requirements, further simplifying integration and minimizing board space. The ADM-11123PSM is packaged in a compact 4 x 4 mm plastic QFN for easy integration with automated assembly processes.
Request a Quote Datasheet
Description
The ADM-11123PSM is a surface-mount, broadband gain block amplifier designed to operate from 2 to 20 GHz. Its broad bandwidth, 20.5 dB typical small signal gain, and low noise figure make it a strong fit for size, weight, and power constrained applications. At just 16 mA of DC current consumption from a single 3 V supply, it is among the lowest power options in its class, making it particularly well suited for phased array systems, thermally limited systems, as well as other power and temperature constrained applications. The device is internally matched to 50 ohms at both input and output, requires only a single bypass capacitor on the DC supply line, and has no sequencing requirements, further simplifying integration and minimizing board space. The ADM-11123PSM is packaged in a compact 4 x 4 mm plastic QFN for easy integration with automated assembly processes.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2 - 20 GHz, Broadband Gain Block - ADM-11123PSM - Marki Microwave LLC
Morgan Hill, CA, United States
2 - 20 GHz, Broadband Gain Block
ADM-11123PSM
2 - 20 GHz, Broadband Gain Block ADM-11123PSM
The ADM-11123PSM is a surface-mount, broadband gain block amplifier designed to operate from 2 to 20 GHz. Its broad bandwidth, 20.5 dB typical small signal gain, and low noise figure make it a strong fit for size, weight, and power constrained applications. At just 16 mA of DC current consumption from a single 3 V supply, it is among the lowest power options in its class, making it particularly well suited for phased array systems, thermally limited systems, as well as other power and temperature constrained applications. The device is internally matched to 50 ohms at both input and output, requires only a single bypass capacitor on the DC supply line, and has no sequencing requirements, further simplifying integration and minimizing board space. The ADM-11123PSM is packaged in a compact 4 x 4 mm plastic QFN for easy integration with automated assembly processes.

The ADM-11123PSM is a surface-mount, broadband gain block amplifier designed to operate from 2 to 20 GHz. Its broad bandwidth, 20.5 dB typical small signal gain, and low noise figure make it a strong fit for size, weight, and power constrained applications. At just 16 mA of DC current consumption from a single 3 V supply, it is among the lowest power options in its class, making it particularly well suited for phased array systems, thermally limited systems, as well as other power and temperature constrained applications. The device is internally matched to 50 ohms at both input and output, requires only a single bypass capacitor on the DC supply line, and has no sequencing requirements, further simplifying integration and minimizing board space. The ADM-11123PSM is packaged in a compact 4 x 4 mm plastic QFN for easy integration with automated assembly processes.

Supplier's Site Datasheet

Technical Specifications

  Marki Microwave LLC
Product Category RF Amplifiers
Product Number ADM-11123PSM
Product Name 2 - 20 GHz, Broadband Gain Block
Frequency Range 2000 to 20000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

12-22 GHz Banded Low Noise Amplifier - ADM-10715PSM - Marki Microwave LLC
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 12000 to 22000 MHz
Package Type Surface Mount; surface-mount
View Details
AMM-7199SM, 11-38 GHz GaAs Surface Mount LO Driver Amplifier - AMM-7199SM - Marki Microwave LLC
Specs
Frequency Range 11000 to 38000 MHz
Package Type Surface Mount; surface-mount
View Details
AKA-1400D, DC - 14 GHz Cascadable Broadband InGaP MMIC Amplifier - AKA-1400D - Marki Microwave LLC
Specs
Frequency Range 0.0 to 14000 MHz
Package Type bare-die
View Details
DC - 20 GHz Wideband Low Noise Amplifier - AMM-9852PSM - Marki Microwave LLC
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 0.0 to 20000 MHz
Package Type Surface Mount; surface-mount
View Details