Infineon Technologies AG RF Amplifiers BGM15MA12E6327XTSA1

Description
RF Amplifier IC LTE, W-CDMA 1.7GHz ~ 2.2GHz ATSLP-12-3
Request a Quote Datasheet
Description
RF Amplifier IC LTE, W-CDMA 1.7GHz ~ 2.2GHz ATSLP-12-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - BGM15MA12E6327XTSA1TR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifier IC LTE, W-CDMA 1.7GHz ~ 2.2GHz ATSLP-12-3

RF Amplifier IC LTE, W-CDMA 1.7GHz ~ 2.2GHz ATSLP-12-3

Buy Now Datasheet
RF and Wireless - RF Amplifiers BGM15MA12E6327XTSA1
IC AMP LTE 1.7GHZ-2.2GHZ 12ATSLP

IC AMP LTE 1.7GHZ-2.2GHZ 12ATSLP

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number BGM15MA12E6327XTSA1TR-ND BGM15MA12E6327XTSA1
Product Name RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; LTE, W-CDMA
Frequency Range 1700 to 2200 MHz 1700 to 2200 MHz
Minimum Gain 17 dB ? to 17 dB
Maximum Gain 17 dB 17 dB
Unlock Full Specs
to access all available technical data

Similar Products

Low Phase Noise Amplifiers - HX2600 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 10 to 6000 MHz
Minimum Gain 11 dB
View Details
Preamplifier - PAM-0101 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 10 to 1000 MHz
View Details
RF Amplifiers ICs - 1904560 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low noise
RoHS Compliant RoHS
Gain Flatness 18.3 dB
View Details
Connectorized SMA, High Power, Linear Amplifier, 24 MHz to 30 MHz, 50Ω - RFE-24M30M075X+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Frequency Range 27.12 MHz
Minimum Gain 13 dB
View Details