Marki Microwave LLC 20-31 GHz Banded Low Noise Amplifier ADM-10719PSM

Description
The ADM-10719PSM is a broadband low noise amplifier covering 20 to 31¢â‚¬Â¯GHz. Optimized for ultra-low DC power consumption in compact systems, it operates from a single 3 V supply at a bias current of just 8 mA, providing a typical small-signal gain of 22.6 dB and a noise figure of 2.1 dB. The ADM-10719PSM requires no additional application circuitry beyond bypass capacitors on the DC supply lines, thereby simplifying integration and reducing board space. Packaged in a compact 3 mm QFN, it is well-suited for wideband front-end applications that demand low power, high gain, and minimal added noise. Measured small-signal S-parameters are available to support accurate system simulation.
Request a Quote Datasheet
Description
The ADM-10719PSM is a broadband low noise amplifier covering 20 to 31¢â‚¬Â¯GHz. Optimized for ultra-low DC power consumption in compact systems, it operates from a single 3 V supply at a bias current of just 8 mA, providing a typical small-signal gain of 22.6 dB and a noise figure of 2.1 dB. The ADM-10719PSM requires no additional application circuitry beyond bypass capacitors on the DC supply lines, thereby simplifying integration and reducing board space. Packaged in a compact 3 mm QFN, it is well-suited for wideband front-end applications that demand low power, high gain, and minimal added noise. Measured small-signal S-parameters are available to support accurate system simulation.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
20-31 GHz Banded Low Noise Amplifier - ADM-10719PSM - Marki Microwave LLC
Morgan Hill, CA, United States
20-31 GHz Banded Low Noise Amplifier
ADM-10719PSM
20-31 GHz Banded Low Noise Amplifier ADM-10719PSM
The ADM-10719PSM is a broadband low noise amplifier covering 20 to 31¢â‚¬Â¯GHz. Optimized for ultra-low DC power consumption in compact systems, it operates from a single 3 V supply at a bias current of just 8 mA, providing a typical small-signal gain of 22.6 dB and a noise figure of 2.1 dB. The ADM-10719PSM requires no additional application circuitry beyond bypass capacitors on the DC supply lines, thereby simplifying integration and reducing board space. Packaged in a compact 3 mm QFN, it is well-suited for wideband front-end applications that demand low power, high gain, and minimal added noise. Measured small-signal S-parameters are available to support accurate system simulation.

The ADM-10719PSM is a broadband low noise amplifier covering 20 to 31¢â‚¬Â¯GHz. Optimized for ultra-low DC power consumption in compact systems, it operates from a single 3 V supply at a bias current of just 8 mA, providing a typical small-signal gain of 22.6 dB and a noise figure of 2.1 dB. The ADM-10719PSM requires no additional application circuitry beyond bypass capacitors on the DC supply lines, thereby simplifying integration and reducing board space. Packaged in a compact 3 mm QFN, it is well-suited for wideband front-end applications that demand low power, high gain, and minimal added noise. Measured small-signal S-parameters are available to support accurate system simulation.

Supplier's Site Datasheet

Technical Specifications

  Marki Microwave LLC
Product Category RF Amplifiers
Product Number ADM-10719PSM
Product Name 20-31 GHz Banded Low Noise Amplifier
Amplifier Type Low Noise Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

ADM3-00001PD, 300 kHz - 18 GHz Broadband High-Gain Amplifier - ADM3-00001PD - Marki Microwave LLC
Specs
Frequency Range 0.3000 to 18000 MHz
Package Type Connectorized; connectorized
View Details
DC - 30 GHz Wideband Low Noise Amplifier - AMM-9855PSM - Marki Microwave LLC
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 0.0 to 30000 MHz
Package Type Surface Mount; surface-mount
View Details
AKA-1300D, DC - 14 GHz Cascadable Broadband InGaP MMIC Amplifier - AKA-1300D - Marki Microwave LLC
Specs
Frequency Range 0.0 to 14000 MHz
Package Type bare-die
View Details
AKA-1500PSM, DC - 14 GHz Broadband InGaP SMT Amplifier - AKA-1500PSM - Marki Microwave LLC
Specs
Frequency Range 0.0 to 14000 MHz
Package Type Surface Mount; surface-mount
View Details