The PMA3-34GLN+ is a PHEMT-based monolithic microwave integrated circuit amplifier designed for 50Ω systems from 10 to 30 GHz, with usable operation down to 9 GHz. It features a 3 x 3 x 0.89 mm 12-lead MCLP plastic package with an exposed paddle for thermal and electrical grounding. At 20 GHz, it provides 25.5 dB typical gain, 1.6 dB noise figure, +10 dBm output power at 1 dB compression, and +22 dBm output third-order intercept point. The device operates from a single +4 V supply, drawing 112 mA, and includes integrated bias tee and DC blocks. It is rated for operation from -40°C to +85°C, meets MSL1 moisture sensitivity per IPC/JEDEC J-STD-020D, and has a Human Body Model ESD rating of Class 1A.
The PMA3-34GLN+ is a PHEMT based wideband, low noise MMIC amplifier with a unique combination of high gain and low noise figure over a very broad bandwidth making it ideal for using as the first stage driver amplifier of receiver applications. This design operates on a single 4V supply, is matched to 50 Ohm and comes in a tiny plastic package (3 x 3 x 0.89mm), accommodating dense circuit board layouts.
IC RF AMP GPS 10GHZ-30GHZ 12MCLP
IC RF AMP GPS 10GHZ-30GHZ 12MCLP
IC RF AMP GPS 10GHZ-30GHZ 12MCLP
IC RF AMP GPS 10GHZ-30GHZ 12MCLP
| Mini-Circuits | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | RF Amplifiers | RF Amplifiers | RF Amplifiers |
| Product Number | PMA3-34GLN+ | 3157-PMA3-34GLN+CT-ND | PMA3-34GLN+ |
| Product Name | SMT MMIC, Low Noise, Medium Power, Linear Amplifier, 10 GHz to 30 GHz, 50Ω, 3x3 mm QFN Style Package | RF Amplifiers | RF and Wireless - RF Amplifiers |
| Amplifier Type | Low Noise Amplifier; Power Amplifier | Low Noise Amplifier; Power Amplifier | |
| MMIC Tech. | MMIC | ||
| Package Type | Surface Mount | Surface Mount; 12-VQFN Exposed Pad | |
| Nominal Impedance | 50 | ||
| Applications | General Purpose |