Mini-Circuits Plug-In, Low Noise, Linear Amplifier, 1200 MHz to 1700 MHz, 50Ω, TO-8 Can Style Package TO-1217LN+

Description
Plug-In, Low Noise, Linear Amplifier, 1200 MHz to 1700 MHz, 50Ω, TO-8 Can Style Package
Request a Quote
Description
Plug-In, Low Noise, Linear Amplifier, 1200 MHz to 1700 MHz, 50Ω, TO-8 Can Style Package
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TO-1217LN+ is a plug-in low noise amplifier for 1200 to 1700 MHz with 50 Ω impedance, housed in a hermetic TO-8 can measuring 15.24 × 6.35 × 6.35 mm. It offers a maximum noise figure of 1.6 dB at room temperature, 20 dB gain with ±1.0 dB flatness, and an input third-order intercept point of +25 dBm. Output power at 1-dB compression is +13 dBm at 15 V bias. Operating temperature range is -54°C to 85°C with a maximum DC voltage of 17 V. The device is RoHS compliant and designed for military, GPS, and mobile satellite applications. An open load is not recommended and may cause damage.

Datasheet Summary
Powered by GS/AI

The TO-1217LN+ is a plug-in low noise amplifier for 1200 to 1700 MHz with 50 Ω impedance, housed in a hermetic TO-8 can measuring 15.24 × 6.35 × 6.35 mm. It offers a maximum noise figure of 1.6 dB at room temperature, 20 dB gain with ±1.0 dB flatness, and an input third-order intercept point of +25 dBm. Output power at 1-dB compression is +13 dBm at 15 V bias. Operating temperature range is -54°C to 85°C with a maximum DC voltage of 17 V. The device is RoHS compliant and designed for military, GPS, and mobile satellite applications. An open load is not recommended and may cause damage.

Suppliers

Company
Product
Description
Supplier Links
Plug-In, Low Noise, Linear Amplifier, 1200 MHz to 1700 MHz, 50Ω, TO-8 Can Style Package - TO-1217LN+ - Mini-Circuits
Brooklyn, NY, United States
Plug-In, Low Noise, Linear Amplifier, 1200 MHz to 1700 MHz, 50Ω, TO-8 Can Style Package
TO-1217LN+
Plug-In, Low Noise, Linear Amplifier, 1200 MHz to 1700 MHz, 50Ω, TO-8 Can Style Package TO-1217LN+
Plug-In, Low Noise, Linear Amplifier, 1200 MHz to 1700 MHz, 50Ω, TO-8 Can Style Package

Plug-In, Low Noise, Linear Amplifier, 1200 MHz to 1700 MHz, 50Ω, TO-8 Can Style Package

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Amplifiers
Product Number TO-1217LN+
Product Name Plug-In, Low Noise, Linear Amplifier, 1200 MHz to 1700 MHz, 50Ω, TO-8 Can Style Package
Amplifier Type Low Noise Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

SMT MMIC, Linear, Gain Block Amplifier, DC to 7000 MHz, 50Ω, SOT-363 Style Package - PSA2-6+ - Mini-Circuits
Specs
Applications Radar Systems
Frequency Range 7000 MHz
Minimum Gain 9.7 dB
View Details
2 suppliers
SMT MMIC, Low Noise, Medium Power, Linear, pHEMT Amplifier, 50 MHz to 6000 MHz, 50Ω, SOT-363 Style Package - PSA-0012+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Frequency Range 50 to 6000 MHz
Minimum Gain 9.1 dB
View Details
4 suppliers
Connectorized SMA, Low Noise, Linear Amplifier, 1200 MHz to 1700 MHz, 50Ω - ZEL-1217LN+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier
Operating Temperature -54 to 85 C (-65 to 185 F)
Frequency Range 1200 to 1700 MHz
View Details
SMT MMIC, Low Noise, Medium Power, Linear, pHEMT Amplifier, 2300 MHz to 2700 MHz, 50Ω, 5x6 mm MSiP Style Package - YSF-272+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Frequency Range 2300 to 2700 MHz
Minimum Gain 0.7000 dB
View Details
2 suppliers