MACOM RF & MW Power Amplifier MAAM-011167-DIE

Description
Medium Power Amplifier, 71-86 GHz. The MAAM-011167 is a bare die power amplifier that operates from 71 - 86 GHz. The amplifier provides 18 dB small signal gain. The input and output are matched to 50 Ω with bond wires to external board. It is designed for use as a driver stage in transmit chains and is ideally suited for E band point to point radios. Each device is 100% RF tested to ensure performance compliance. The part is fabricated using an efficient pHEMT process.
Request a Quote Datasheet
Description
Medium Power Amplifier, 71-86 GHz. The MAAM-011167 is a bare die power amplifier that operates from 71 - 86 GHz. The amplifier provides 18 dB small signal gain. The input and output are matched to 50 Ω with bond wires to external board. It is designed for use as a driver stage in transmit chains and is ideally suited for E band point to point radios. Each device is 100% RF tested to ensure performance compliance. The part is fabricated using an efficient pHEMT process.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & MW Power Amplifier - MAAM-011167-DIE - Richardson RFPD
Downers Grove, IL, United States
RF & MW Power Amplifier
MAAM-011167-DIE
RF & MW Power Amplifier MAAM-011167-DIE
Medium Power Amplifier, 71-86 GHz. The MAAM-011167 is a bare die power amplifier that operates from 71 - 86 GHz. The amplifier provides 18 dB small signal gain. The input and output are matched to 50 Ω with bond wires to external board. It is designed for use as a driver stage in transmit chains and is ideally suited for E band point to point radios. Each device is 100% RF tested to ensure performance compliance. The part is fabricated using an efficient pHEMT process.

Medium Power Amplifier, 71-86 GHz. The MAAM-011167 is a bare die power amplifier that operates from 71 - 86 GHz. The amplifier provides 18 dB small signal gain. The input and output are matched to 50 Ω with bond wires to external board.

It is designed for use as a driver stage in transmit chains and is ideally suited for E band point to point radios. Each device is 100% RF tested to ensure performance compliance. The part is fabricated using an efficient pHEMT process.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number MAAM-011167-DIE
Product Name RF & MW Power Amplifier
Amplifier Type Power Amplifier
Frequency Range 71000 to 86000 MHz
Maximum Gain 18 dB
Unlock Full Specs
to access all available technical data

Similar Products

Low Phase Noise Amplifiers - HX2410 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 5 to 500 MHz
View Details
RF Amplifiers - 2312-QPL8830SRTR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 5 to 1218 MHz
View Details
Low Noise Amplifiers - NLA-300-40000-40-55 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 300 to 40000 MHz
Minimum Gain 40 dB
View Details
RF Amplifiers ICs - 8507896P - RS Components, Ltd.
Specs
Amplifier Type Linear
RoHS Compliant RoHS
Gain Flatness 16.7 dB
View Details