The ZFL-1200GH+ is a coaxial broadband amplifier with a 50 Ω impedance, designed for applications in the 10 to 1200 MHz frequency range. It features a rugged shielded case with SMA connectors and includes a gain control voltage range of 0 to +5 V, enabling a variable gain from +34 dB to -26 dB. The device operates with a +15 V DC supply, drawing 230 mA, and maintains a noise figure of 5.5 dB across the band. It delivers +13 dBm output power at 1 dB compression and +28 dBm output third-order intercept point. Operating temperature ranges from -20°C to 71°C. The case style is Y39, with dimensions of 1.25 in × 1.25 in × 0.75 in (31.75 mm × 31.75 mm × 19.05 mm). The part is RoHS compliant.
Connectorized SMA, Linear, Gain Block Amplifier, 10 MHz to 1200 MHz, 50Ω
| Mini-Circuits | |
|---|---|
| Product Category | RF Amplifiers |
| Product Number | ZFL-1200GHB+ |
| Product Name | Connectorized SMA, Linear, Gain Block Amplifier, 10 MHz to 1200 MHz, 50Ω |
| Operating Temperature | -20 to 71 C (-4 to 160 F) |
| Frequency Range | 10 to 1200 MHz |
| Minimum Gain | 29 dB |
| Maximum Gain | 32 dB |
| Output Power | 13 dBm |