The ZEL-1724LN+ is a 50Ω coaxial low noise amplifier designed for operation from 1700 to 2400 MHz, featuring a maximum noise figure of 1.5 dB and a typical gain of 20 dB. It is housed in a shielded EEE132 case measuring 22.86 × 22.86 × 17.15 mm with SMA connectors. The device operates from a 15 VDC supply drawing 70 mA, delivers +8 dBm output power at 1 dB compression, and has an output third-order intercept point of +22 dBm. Input and output VSWR are rated at 2.5:1 maximum. Operating temperature ranges from -54°C to 85°C, and the part is RoHS compliant. The noise figure increases to 2 dB typical at +85°C, and an open load must be avoided to prevent damage.
Connectorized SMA, Low Noise, Linear Amplifier, 1700 MHz to 2400 MHz, 50Ω
| Mini-Circuits | |
|---|---|
| Product Category | RF Amplifiers |
| Product Number | ZEL-1724LN+ |
| Product Name | Connectorized SMA, Low Noise, Linear Amplifier, 1700 MHz to 2400 MHz, 50Ω |
| Amplifier Type | Low Noise Amplifier |
| Operating Temperature | -54 to 85 C (-65 to 185 F) |
| Frequency Range | 1700 to 2400 MHz |
| Minimum Gain | 20 dB |
| Maximum Gain | 20 dB |