Qorvo RF Amplifiers QPB8857SR

Description
1.2GHZ, 28DB POWER DOUBLER
Request a Quote Datasheet
Description
1.2GHZ, 28DB POWER DOUBLER
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 2312-QPB8857SRTR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
2312-QPB8857SRTR-ND
RF Amplifiers 2312-QPB8857SRTR-ND
1.2GHZ, 28DB POWER DOUBLER

1.2GHZ, 28DB POWER DOUBLER

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 2312-QPB8857SRTR-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 50 to 1218 MHz
Minimum Gain 28 dB
Maximum Gain 28 dB
Unlock Full Specs
to access all available technical data

Similar Products

Broadband/CATV (75 Ohm) Misc. Amplifier - 1066866 - Richardson RFPD
Specs
Frequency Range 50 to 1000 MHz
Maximum Gain 11.1 dB
Noise Figure 4.6 dB
View Details
Specs
Applications RF Microwave
Package Type Surface Mount; 5-MPAK
View Details
Sky5® Mid- and High Band Front-End Module for 3G, 4G, and 5G Applications - SKY58085-11 - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; LGA, 62-pad
View Details
Broadband Preamplifiers - Model PAM-1840VH - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 40000 MHz
View Details