Skyworks Solutions, Inc. 450 MHz Transmit/Receive Front-End Module SKY65377-21

Description
Please note: SKY65377-21 is being discontinued and is not recommended for new designs. The SKY65377-21 is a high-performance, transmit/receive (T/R) front-end module (FEM). The device provides a complete T/R chain with T/R switches. The device transmit chain features +30 dBm output power and a 40 percent Power Added Efficiency (PAE). The module also has a shutdown mode. The device is mounted in a 28-pin, 6 x 6 mm Multi-Chip Module (MCM) surface-mount technology (SMT) package, which allows for a highly manufacturable low-cost solution.
Request a Quote
Description
Please note: SKY65377-21 is being discontinued and is not recommended for new designs. The SKY65377-21 is a high-performance, transmit/receive (T/R) front-end module (FEM). The device provides a complete T/R chain with T/R switches. The device transmit chain features +30 dBm output power and a 40 percent Power Added Efficiency (PAE). The module also has a shutdown mode. The device is mounted in a 28-pin, 6 x 6 mm Multi-Chip Module (MCM) surface-mount technology (SMT) package, which allows for a highly manufacturable low-cost solution.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
450 MHz Transmit/Receive Front-End Module - SKY65377-21 - Skyworks Solutions, Inc.
Irvine, CA, United States
450 MHz Transmit/Receive Front-End Module
SKY65377-21
450 MHz Transmit/Receive Front-End Module SKY65377-21
Please note: SKY65377-21 is being discontinued and is not recommended for new designs. The SKY65377-21 is a high-performance, transmit/receive (T/R) front-end module (FEM). The device provides a complete T/R chain with T/R switches. The device transmit chain features +30 dBm output power and a 40 percent Power Added Efficiency (PAE). The module also has a shutdown mode. The device is mounted in a 28-pin, 6 x 6 mm Multi-Chip Module (MCM) surface-mount technology (SMT) package, which allows for a highly manufacturable low-cost solution.

Please note: SKY65377-21 is being discontinued and is not recommended for new designs.

The SKY65377-21 is a high-performance, transmit/receive (T/R) front-end module (FEM). The device provides a complete T/R chain with T/R switches.
The device transmit chain features +30 dBm output power and a 40 percent Power Added Efficiency (PAE). The module also has a shutdown mode.
The device is mounted in a 28-pin, 6 x 6 mm Multi-Chip Module (MCM) surface-mount technology (SMT) package, which allows for a highly manufacturable low-cost solution.

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc.
Product Category RF Amplifiers
Product Number SKY65377-21
Product Name 450 MHz Transmit/Receive Front-End Module
Package Type Surface Mount; Plugin; MCM, 28-pin
Unlock Full Specs
to access all available technical data

Similar Products

Single-Ended Amplifier MMIC - ADA10001 - Skyworks Solutions, Inc.
Specs
Minimum Gain 15 dB
Maximum Gain 15 dB
Noise Figure 2 dB
View Details
5 GHz WLAN Switch/LNA Front End - SE5008L - Skyworks Solutions, Inc.
Specs
Frequency Range 4900 to 5850 MHz
Minimum Gain 14 dB
Maximum Gain 14 dB
View Details
5 GHz Power Amplifier with Power Detector - SE2537L - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Applications Wireless LAN applications
Frequency Range 4900 to 5900 MHz
View Details
2 suppliers
Specs
Applications RF Microwave
View Details