Skyworks Solutions, Inc. RF Power Dividers/Splitters - PD4W09-59LF PD4W09-59LF

Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 061335-PD4W09-59LF Packaging: Reel - TR Specifications: Isolation (Min) 20dB, 8% Imbalance (Max) Frequency: 810MHz to 960MHz Insertion Loss: 1.3dB Categories: RF/IF and RFID Status: Active Dimension: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 061335-PD4W09-59LF Packaging: Reel - TR Specifications: Isolation (Min) 20dB, 8% Imbalance (Max) Frequency: 810MHz to 960MHz Insertion Loss: 1.3dB Categories: RF/IF and RFID Status: Active Dimension: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Power Dividers/Splitters - PD4W09-59LF - PD4W09-59LF - Win Source Electronics
Laguna Hills, CA, United States
RF Power Dividers/Splitters - PD4W09-59LF
PD4W09-59LF
RF Power Dividers/Splitters - PD4W09-59LF PD4W09-59LF
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 061335-PD4W09-59LF Packaging: Reel - TR Specifications: Isolation (Min) 20dB, 8% Imbalance (Max) Frequency: 810MHz to 960MHz Insertion Loss: 1.3dB Categories: RF/IF and RFID Status: Active Dimension: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 061335-PD4W09-59LF
Packaging: Reel - TR
Specifications: Isolation (Min) 20dB, 8% Imbalance (Max)
Frequency: 810MHz to 960MHz
Insertion Loss: 1.3dB
Categories: RF/IF and RFID
Status: Active
Dimension: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Singapore, Singapore
810MHZ 960MHZ Rf Power Divider Splitter
851-PD4W09-59LF
810MHZ 960MHZ Rf Power Divider Splitter 851-PD4W09-59LF
RF PWR DVDR 810MHZ-960MHZ 8TSSOP Product overview: PD4W09-59LF from Skyworks Solutions, Inc. is a Rf Power Divider Splitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 810MHZ, 960MHZ. Search-friendly keywords include Rf Power Divider Splitter, RF Power Dividers/Splitters, electronic component, datasheet, replacement part, 810MHZ, 960MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 851-PD4W09-59LF can be used for catalog matching and distributor lookup.

RF PWR DVDR 810MHZ-960MHZ 8TSSOP Product overview: PD4W09-59LF from Skyworks Solutions, Inc. is a Rf Power Divider Splitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 810MHZ, 960MHZ. Search-friendly keywords include Rf Power Divider Splitter, RF Power Dividers/Splitters, electronic component, datasheet, replacement part, 810MHZ, 960MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 851-PD4W09-59LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Power Dividers/Splitters - 863-1253-2-ND - DigiKey
Thief River Falls, MN, United States
RF Power Dividers/Splitters
863-1253-2-ND
RF Power Dividers/Splitters 863-1253-2-ND
"RF Power Divider 810MHz ~ 960MHz Isolation (Min) 20dB, 8% Imbalance (Max) 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"

"RF Power Divider 810MHz ~ 960MHz Isolation (Min) 20dB, 8% Imbalance (Max) 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"

Buy Now Datasheet
RF Power Dividers/Splitters - PD4W09-59LF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Power Dividers/Splitters
PD4W09-59LF
RF Power Dividers/Splitters PD4W09-59LF
RF Power Divider 810 MHz ~ 960 MHz Isolation (Min) 20dB, 8% Imbalance (Max) 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)

RF Power Divider 810 MHz ~ 960 MHz Isolation (Min) 20dB, 8% Imbalance (Max) 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd.
Product Category RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners
Product Number PD4W09-59LF 851-PD4W09-59LF 863-1253-2-ND PD4W09-59LF
Product Name RF Power Dividers/Splitters - PD4W09-59LF 810MHZ 960MHZ Rf Power Divider Splitter RF Power Dividers/Splitters RF Power Dividers/Splitters
Frequency 810.00 MHz 810.00 to 960.00 MHz 810.00 to 960.00 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Power Splitters/Combiners - WM8PD-0.6-7.4-S1 - Werbel Microwave LLC
Specs
0º Power Divider Division: 8-Way
Package Type / Form Factor Connectorized Module
Connectors UHF
View Details
2 Way Power Divider - 5o3126781 - 5o.com
Specs
Connectors 2.92mm; 2.92mm
Operating Temperature -45 to 85 C (-49 to 185 F)
Frequency 1000.00 to 40000.00 MHz
View Details
Active Splitter - APS3606 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Category Passive
View Details
Power Dividers, Combiners, Hybrids - QHK-2-20G SQ - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 19700.00 to 20200.00 MHz
Insertion Loss 0.70 dB
View Details