16-way power divider designed for wireless communication, military, space, commercial, radar, and satellite systems, operating from 700 to 3000 MHz with 18 dB minimum isolation, 1.5 maximum VSWR, and 2.5 dB maximum insertion loss for 12-way splitting; features SMA female connectors, 50 Ω impedance, 40 W splitter power, 3 W combiner power, operating temperature range of -55 to +85°C, and dimensions of 223 × 93 × 12 mm.
Band Reject Frequency Range 400MHz to 18GHz.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.
| 5o.com | |
|---|---|
| Product Category | RF Power Dividers and RF Power Combiners |
| Product Number | 5o36223930 |
| Product Name | 16 Way Power Divider |
| Connectors | SMA; SMA-F |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |
| Frequency | 700.00 to 3000.00 MHz |