The YSF-122+ is a 50Ω matched surface mount amplifier module with ultra-flat gain of ±0.2 dB over 800-1200 MHz, designed for cellular, radar, and wireless systems. It is enclosed in a 5 × 6 mm MCLP plastic package with an exposed ground paddle. The device provides 20 dB nominal gain, +20.5 dBm P1dB output power, +37 dBm output IP3, and a 3.4 dB noise figure at 1000 MHz, all with 32 dB reverse isolation. It operates from a single +5 V supply, drawing 145 mA, and includes integrated DC blocking and matching circuits. The package supports MSL1 moisture sensitivity rating, RoHS compliance, and meets HBM ESD Class 1A and MM ESD Class M1 standards. Thermal resistance is 56 °C/W.
SMT GAIN BLOCK, 800 - 1200 MHZ
SMT GAIN BLOCK, 800 - 1200 MHZ
| Mini-Circuits | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | RF Amplifiers | RF Amplifiers | RF Amplifiers |
| Product Number | YSF-122+ | 3157-YSF-122+TR-ND | YSF-122+ |
| Product Name | SMT MMIC, Medium Power, Linear, pHEMT Amplifier, 800 MHz to 1200 MHz, 50Ω, 5x6 mm MSiP Style Package | RF Amplifiers | RF and Wireless - RF Amplifiers |
| Amplifier Type | Power Amplifier | Low Noise Amplifier; Power Amplifier | |
| Frequency Range | 800 to 1200 MHz | 800 to 1200 MHz | 800 to 1200 MHz |
| Minimum Gain | 18.1 dB | 22.3 dB | ? to 22.3 dB |
| Maximum Gain | 22.4 dB | 22.3 dB | 22.3 dB |
| Output Power | 18.5 to 20.5 dBm | 20.5 dBm |