Skyworks Solutions, Inc. 400 MHz Transmit/Receive Front-End Module SKY65366-21

Description
Please note: SKY65366-21 is being discontinued and is not recommended for new designs. The SKY65366-21 is a high-performance, transmit/receive (T/R) range extender. The device provides a complete T/R chain with T/R switches. The device transmit chain features +30.2 dBm output. The device receive chain features a low-noise amplifier (LNA) with a 1.8 dB noise figure (NF) and 21 dB gain. The cascaded NF and gain, taking into account the 0.4 dB insertion loss transmit/receive antenna switch, are 2.2 dB and 20.6 dB, respectively. The module also has a shutdown mode, PA bypass mode, and LNA bypass mode to minimize power consumption. The device is mounted in a 28-pin, 6 x 6 mm Multi-Chip Module (MCM) surface-mount technology (SMT) package, which allows for a highly manufacturable low-cost solution.
Request a Quote
Description
Please note: SKY65366-21 is being discontinued and is not recommended for new designs. The SKY65366-21 is a high-performance, transmit/receive (T/R) range extender. The device provides a complete T/R chain with T/R switches. The device transmit chain features +30.2 dBm output. The device receive chain features a low-noise amplifier (LNA) with a 1.8 dB noise figure (NF) and 21 dB gain. The cascaded NF and gain, taking into account the 0.4 dB insertion loss transmit/receive antenna switch, are 2.2 dB and 20.6 dB, respectively. The module also has a shutdown mode, PA bypass mode, and LNA bypass mode to minimize power consumption. The device is mounted in a 28-pin, 6 x 6 mm Multi-Chip Module (MCM) surface-mount technology (SMT) package, which allows for a highly manufacturable low-cost solution.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
400 MHz Transmit/Receive Front-End Module - SKY65366-21 - Skyworks Solutions, Inc.
Irvine, CA, United States
400 MHz Transmit/Receive Front-End Module
SKY65366-21
400 MHz Transmit/Receive Front-End Module SKY65366-21
Please note: SKY65366-21 is being discontinued and is not recommended for new designs. The SKY65366-21 is a high-performance, transmit/receive (T/R) range extender. The device provides a complete T/R chain with T/R switches. The device transmit chain features +30.2 dBm output. The device receive chain features a low-noise amplifier (LNA) with a 1.8 dB noise figure (NF) and 21 dB gain. The cascaded NF and gain, taking into account the 0.4 dB insertion loss transmit/receive antenna switch, are 2.2 dB and 20.6 dB, respectively. The module also has a shutdown mode, PA bypass mode, and LNA bypass mode to minimize power consumption. The device is mounted in a 28-pin, 6 x 6 mm Multi-Chip Module (MCM) surface-mount technology (SMT) package, which allows for a highly manufacturable low-cost solution.

Please note: SKY65366-21 is being discontinued and is not recommended for new designs.

The SKY65366-21 is a high-performance, transmit/receive (T/R) range extender. The device provides a complete T/R chain with T/R switches.
The device transmit chain features +30.2 dBm output. The device receive chain features a low-noise amplifier (LNA) with a 1.8 dB noise figure (NF) and 21 dB gain. The cascaded NF and gain, taking into account the 0.4 dB insertion loss transmit/receive antenna switch, are 2.2 dB and 20.6 dB, respectively.
The module also has a shutdown mode, PA bypass mode, and LNA bypass mode to minimize power consumption.
The device is mounted in a 28-pin, 6 x 6 mm Multi-Chip Module (MCM) surface-mount technology (SMT) package, which allows for a highly manufacturable low-cost solution.

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc.
Product Category RF Amplifiers
Product Number SKY65366-21
Product Name 400 MHz Transmit/Receive Front-End Module
Output Power 30.2 dBm
Unlock Full Specs
to access all available technical data

Similar Products

1.93 - 1.995 GHz Infrastructure Small-Cell Power Amplifier Module - AWB7223 - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Applications Picocell, femtocell, and customer premises equipment (CPE) applications
Frequency Range 1930 to 1995 MHz
View Details
450-470 MHz Transmit/Receive Front-end Module - SKY65338-21 - Skyworks Solutions, Inc.
Specs
Output Power 27 dBm
Package Type Surface Mount; Plugin; MCM, 12-pin
Operating Voltage 3.6 volts
View Details
RF Amplifiers - AWB7231P8 - 769366-AWB7231P8 - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 2010 to 2025 MHz
Minimum Gain 29 dB
View Details
3 suppliers
Specs
Applications RF Microwave
View Details