Mini-Circuits SMT MMIC, Medium Power pHEMT Amplifier, 17 to 31.5 GHz, 50Ω, 4x4 mm QFN Style Package AVA-17303+

Description
The AVA-17303+ is a GaAs MMIC Medium Power Amplifier operating from 17 to 31.5 GHz. This amplifier provides typical 20.5 dB of gain, +22.9 dBm P1dB, and +33 dBm OIP3 while operating from a +6 V power supply at 160 mA. Additionally, it is internally matched to 50Ω and comes in a 4x4 mm 20-Lead QFN-Style package. These characteristics make it ideally suited as a driver amplifier in point-to-point radios and communications systems requiring high operating output power while maintaining low distortion characteristics.
Request a Quote Datasheet
Description
The AVA-17303+ is a GaAs MMIC Medium Power Amplifier operating from 17 to 31.5 GHz. This amplifier provides typical 20.5 dB of gain, +22.9 dBm P1dB, and +33 dBm OIP3 while operating from a +6 V power supply at 160 mA. Additionally, it is internally matched to 50Ω and comes in a 4x4 mm 20-Lead QFN-Style package. These characteristics make it ideally suited as a driver amplifier in point-to-point radios and communications systems requiring high operating output power while maintaining low distortion characteristics.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMT MMIC, Medium Power pHEMT Amplifier, 17 to 31.5 GHz, 50Ω, 4x4 mm QFN Style Package - AVA-17303+ - Mini-Circuits
Brooklyn, NY, United States
SMT MMIC, Medium Power pHEMT Amplifier, 17 to 31.5 GHz, 50Ω, 4x4 mm QFN Style Package
AVA-17303+
SMT MMIC, Medium Power pHEMT Amplifier, 17 to 31.5 GHz, 50Ω, 4x4 mm QFN Style Package AVA-17303+
The AVA-17303+ is a GaAs MMIC Medium Power Amplifier operating from 17 to 31.5 GHz. This amplifier provides typical 20.5 dB of gain, +22.9 dBm P1dB, and +33 dBm OIP3 while operating from a +6 V power supply at 160 mA. Additionally, it is internally matched to 50Ω and comes in a 4x4 mm 20-Lead QFN-Style package. These characteristics make it ideally suited as a driver amplifier in point-to-point radios and communications systems requiring high operating output power while maintaining low distortion characteristics.

The AVA-17303+ is a GaAs MMIC Medium Power Amplifier operating from 17 to 31.5 GHz. This amplifier provides typical 20.5 dB of gain, +22.9 dBm P1dB, and +33 dBm OIP3 while operating from a +6 V power supply at 160 mA. Additionally, it is internally matched to 50Ω and comes in a 4x4 mm 20-Lead QFN-Style package. These characteristics make it ideally suited as a driver amplifier in point-to-point radios and communications systems requiring high operating output power while maintaining low distortion characteristics.

Supplier's Site Datasheet
RF Amplifiers - 3157-AVA-17303+TR-ND - DigiKey
Thief River Falls, MN, United States
MED PWR PHEMT AMP, 17 - 31.5 GHZ

MED PWR PHEMT AMP, 17 - 31.5 GHZ

Buy Now Datasheet
RF Amplifiers - 3157-AVA-17303+CT-ND - DigiKey
Thief River Falls, MN, United States
MED PWR PHEMT AMP, 17 - 31.5 GHZ

MED PWR PHEMT AMP, 17 - 31.5 GHZ

Buy Now Datasheet
RF Amplifiers - 3157-AVA-17303+DKR-ND - DigiKey
Thief River Falls, MN, United States
MED PWR PHEMT AMP, 17 - 31.5 GHZ

MED PWR PHEMT AMP, 17 - 31.5 GHZ

Buy Now Datasheet

Technical Specifications

  Mini-Circuits DigiKey
Product Category RF Amplifiers RF Amplifiers
Product Number AVA-17303+ 3157-AVA-17303+TR-ND
Product Name SMT MMIC, Medium Power pHEMT Amplifier, 17 to 31.5 GHz, 50Ω, 4x4 mm QFN Style Package RF Amplifiers
Amplifier Type Power Amplifier Low Noise Amplifier; Power Amplifier
Frequency Range 17000 to 31500 MHz 17000 to 31500 MHz
Minimum Gain 13.7 dB 20.1 dB
Maximum Gain 23.7 dB 20.1 dB
Output Power 21.8 to 23.7 dBm 23.7 dBm
Unlock Full Specs
to access all available technical data

Similar Products

Connectorized SMA, Linear, Gain Block Amplifier, 10 MHz to 2000 MHz, 50Ω - ZFL-2000B+ - Mini-Circuits
Specs
Operating Temperature -20 to 71 C (-4 to 160 F)
Package Type Connectorized
Connectors SMA
View Details
SMT MMIC, Low Noise, Medium Power, Linear, pHEMT Amplifier, 50 MHz to 6000 MHz, 50Ω, 2x2 mm QFN Style Package - LHY-1H+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
RoHS Compliant RoHS
MMIC Tech. MMIC
View Details
3 suppliers
Connectorized SMA, High Power, Linear Amplifier, 4000 MHz to 8000 MHz, 50Ω - ZHL-20W-83-S+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Applications Radar Systems
Package Type Connectorized
View Details
2 suppliers
SMT MMIC, Linear, Gain Block, HBT Amplifier, DC to 2000 MHz, 50Ω, Ceramic - RAM-2+ - Mini-Circuits
Specs
RoHS Compliant RoHS
Operating Temperature -54 to 100 C (-65 to 212 F)
Frequency Range 2000 MHz
View Details