Skyworks Solutions, Inc. RF Amplifiers - ALT6720RM45Q7 ALT6720RM45Q7

Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 1016496-ALT6720RM45Q 7 Categories: RF/IF and RFID Status: Last Time Buy Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 1016496-ALT6720RM45Q 7 Categories: RF/IF and RFID Status: Last Time Buy Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - ALT6720RM45Q7
1016496-ALT6720RM45Q7
RF Amplifiers - ALT6720RM45Q7 1016496-ALT6720RM45Q7
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 1016496-ALT6720RM45Q 7 Categories: RF/IF and RFID Status: Last Time Buy Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 1016496-ALT6720RM45Q7
Categories: RF/IF and RFID
Status: Last Time Buy
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 1016496-ALT6720RM45Q7
Product Name RF Amplifiers - ALT6720RM45Q7
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

Preamplifier - PAM-5K300 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 0.0050 to 300 MHz
View Details
RF Amplifiers - PTMA080302MV1AUMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; GSM, EDGE
Frequency Range 700 to 1000 MHz
View Details
2 suppliers
Low Noise Amplifiers - NLA-2000-4000-40-15 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 2000 to 4000 MHz
Minimum Gain 40 dB
View Details
SMT MMIC, Linear, Gain Block, HBT Amplifier, DC to 3000 MHz, 50Ω, Micro-X Style Package - ERA-33SM+ - Mini-Circuits
Specs
RoHS Compliant RoHS
Operating Temperature -45 to 85 C (-49 to 185 F)
Frequency Range 3000 MHz
View Details
4 suppliers