Mini-Circuits SMT MMIC, Linear, Gain Block Amplifier, 10 GHz to 13 GHz, 50Ω, 2x2 mm QFN Style Package PMA2-133LN+

Description
Mini-Circuits’ PMA2-133LN+ is an E-PHEMT* based, ultra-low noise MMIC amplifier. The model offers a unique combination of low current consumption, low noise and high IP3, making it an ideal for sensitive, high-dynamic-range receiver
Request a Quote
Description
Mini-Circuits’ PMA2-133LN+ is an E-PHEMT* based, ultra-low noise MMIC amplifier. The model offers a unique combination of low current consumption, low noise and high IP3, making it an ideal for sensitive, high-dynamic-range receiver
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PMA2-133LN+ is a monolithic RF amplifier designed for operation in the frequency range of 10 to 13 GHz. It features an ultra-low noise figure of 1.3 dB at 11 GHz, making it suitable for sensitive applications such as satellite communication, military radar, and radio astronomy. The amplifier operates at low supply voltages of +3V and +5V, with a typical current consumption of 13 mA at +3V and 29 mA at +5V, which is beneficial for battery-operated systems. This device offers a high output third-order intercept point (OIP3) of +28.6 dBm at 11 GHz, providing excellent performance in low noise receiver front-end applications. The PMA2-133LN+ is housed in a compact 2 x 2 mm, 6-lead MCLP package, which is advantageous for dense circuit board layouts. It includes a shutdown feature to conserve power when not in use and has excellent ESD protection rated at Class 1C, reducing the need for additional external protection circuits. Overall, the PMA2-133LN+ is a robust choice for engineers looking for a reliable RF amplifier with low noise and power consumption characteristics.

Datasheet Summary
Powered by GS/AI

The PMA2-133LN+ is a monolithic RF amplifier designed for operation in the frequency range of 10 to 13 GHz. It features an ultra-low noise figure of 1.3 dB at 11 GHz, making it suitable for sensitive applications such as satellite communication, military radar, and radio astronomy. The amplifier operates at low supply voltages of +3V and +5V, with a typical current consumption of 13 mA at +3V and 29 mA at +5V, which is beneficial for battery-operated systems. This device offers a high output third-order intercept point (OIP3) of +28.6 dBm at 11 GHz, providing excellent performance in low noise receiver front-end applications. The PMA2-133LN+ is housed in a compact 2 x 2 mm, 6-lead MCLP package, which is advantageous for dense circuit board layouts. It includes a shutdown feature to conserve power when not in use and has excellent ESD protection rated at Class 1C, reducing the need for additional external protection circuits. Overall, the PMA2-133LN+ is a robust choice for engineers looking for a reliable RF amplifier with low noise and power consumption characteristics.

Suppliers

Company
Product
Description
Supplier Links
SMT MMIC, Linear, Gain Block Amplifier, 10 GHz to 13 GHz, 50Ω, 2x2 mm QFN Style Package - PMA2-133LN+ - Mini-Circuits
Brooklyn, NY, United States
SMT MMIC, Linear, Gain Block Amplifier, 10 GHz to 13 GHz, 50Ω, 2x2 mm QFN Style Package
PMA2-133LN+
SMT MMIC, Linear, Gain Block Amplifier, 10 GHz to 13 GHz, 50Ω, 2x2 mm QFN Style Package PMA2-133LN+
Mini-Circuits’ PMA2-133LN+ is an E-PHEMT* based, ultra-low noise MMIC amplifier. The model offers a unique combination of low current consumption, low noise and high IP3, making it an ideal for sensitive, high-dynamic-range receiver

Mini-Circuits’ PMA2-133LN+ is an E-PHEMT* based, ultra-low noise MMIC amplifier. The model offers a unique combination of low current consumption, low noise and high IP3, making it an ideal for sensitive, high-dynamic-range receiver

Supplier's Site Datasheet
Laguna Hills, CA, United States
RF Amplifiers - PMA2-133LN+
844620-PMA2-133LN+
RF Amplifiers - PMA2-133LN+ 844620-PMA2-133LN+
Manufacturer: Mini-Circuits Win Source Part Number: 844620-PMA2-133LN+ Features: RF Amplifier IC Radar, VSAT 10GHz ~ 13GHz Package: Reel - TR Package: 6-TDFN Exposed Pad Mounting: Surface Mount Categories: RF/IF and RFID ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks HTSUS: 8542.33.0001

Manufacturer: Mini-Circuits
Win Source Part Number: 844620-PMA2-133LN+
Features: RF Amplifier IC Radar, VSAT 10GHz ~ 13GHz
Package: Reel - TR
Package: 6-TDFN Exposed Pad
Mounting: Surface Mount
Categories: RF/IF and RFID
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
HTSUS: 8542.33.0001

Buy Now Datasheet
RF Amplifiers - 3157-PMA2-133LN+TR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifier IC Radar, VSAT 10GHz ~ 13GHz

RF Amplifier IC Radar, VSAT 10GHz ~ 13GHz

Buy Now Datasheet
RF Amplifiers - 3157-PMA2-133LN+DKR-ND - DigiKey
Thief River Falls, MN, United States
IC RF AMP RADAR 10GHZ-13GHZ 6TDF

IC RF AMP RADAR 10GHZ-13GHZ 6TDF

Buy Now Datasheet
RF Amplifiers - 3157-PMA2-133LN+CT-ND - DigiKey
Thief River Falls, MN, United States
IC RF AMP RADAR 10GHZ-13GHZ 6TDF

IC RF AMP RADAR 10GHZ-13GHZ 6TDF

Buy Now Datasheet
RF and Wireless - RF Amplifiers - PMA2-133LN+ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
PMA2-133LN+
RF and Wireless - RF Amplifiers PMA2-133LN+
IC RF AMP RADAR 10GHZ-13GHZ 6TDF

IC RF AMP RADAR 10GHZ-13GHZ 6TDF

Supplier's Site

Technical Specifications

  Mini-Circuits Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers RF Amplifiers
Product Number PMA2-133LN+ 844620-PMA2-133LN+ 3157-PMA2-133LN+TR-ND PMA2-133LN+
Product Name SMT MMIC, Linear, Gain Block Amplifier, 10 GHz to 13 GHz, 50Ω, 2x2 mm QFN Style Package RF Amplifiers - PMA2-133LN+ RF Amplifiers RF and Wireless - RF Amplifiers
MMIC Tech. MMIC
Package Type Surface Mount Surface Mount Surface Mount; 6-TDFN Exposed Pad
Operating Voltage 7.7 volts 5 volts
Nominal Impedance 50
Applications RF Microwave Radar, VSAT
Unlock Full Specs
to access all available technical data

Similar Products

SMT MMIC, Low Noise, Linear Amplifier, 900 MHz to 1200 MHz, 50Ω, 5x5 mm QFN Style Package - DVGA3-122+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 900 to 1200 MHz
Minimum Gain 16.8 dB
View Details
Connectorized SMA, Linear, Gain Block Amplifier, 10 MHz to 2000 MHz, 50Ω - ZFL-2000+ - Mini-Circuits
Specs
Operating Temperature -20 to 71 C (-4 to 160 F)
Package Type Connectorized
Connectors SMA
View Details
3 suppliers
SMT MMIC, Low Noise, Medium Power, Linear Amplifier, 10 GHz to 30 GHz, 50Ω, 3x3 mm QFN Style Package - PMA3-34GLN+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
MMIC Tech. MMIC
Package Type Surface Mount
View Details
3 suppliers
SMT MMIC, Low Noise, Medium Power, Linear, pHEMT Amplifier, 5 MHz to 1500 MHz, 75Ω, SOT-89 Style Package - PGA-122-75+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
RoHS Compliant RoHS
MMIC Tech. MMIC
View Details
3 suppliers