Infineon Technologies AG RF Amplifiers BGA 428 E6327

Description
RF Amplifier IC Cellular, GSM, DCS, PCS 1.4GHz ~ 2.5GHz PG-SOT363-PO
Request a Quote Datasheet
Description
RF Amplifier IC Cellular, GSM, DCS, PCS 1.4GHz ~ 2.5GHz PG-SOT363-PO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - BGA428E6327INTR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
BGA428E6327INTR-ND
RF Amplifiers BGA428E6327INTR-ND
RF Amplifier IC Cellular, GSM, DCS, PCS 1.4GHz ~ 2.5GHz PG-SOT363-PO

RF Amplifier IC Cellular, GSM, DCS, PCS 1.4GHz ~ 2.5GHz PG-SOT363-PO

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number BGA428E6327INTR-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; Cellular, GSM, DCS, PCS
Frequency Range 1400 to 2500 MHz
Minimum Gain 20 dB
Maximum Gain 20 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-QPA0001TR7TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar
Frequency Range 8500 to 10500 MHz
View Details
RF Amplifiers - AGB3306S24Q1 - 911223-AGB3306S24Q1 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; SOT-89
View Details
Low Noise Amplifiers - NLA-300-40000-40-55 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 300 to 40000 MHz
Minimum Gain 40 dB
View Details
RF Amplifiers ICs - 1609928 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Linear
RoHS Compliant RoHS
Gain Flatness 16.7 dB
View Details