UIY Inc. Coaxial Attenuator 100W UIYCA100AN3

Description
100W – Coaxial Attenuator
Request a Quote
Description
100W – Coaxial Attenuator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

100W coaxial attenuator with DC to 3 GHz frequency range, 50 Ω impedance, and N-M to N-F connectors, designed for military, space, and commercial applications. The unit has a maximum VSWR of 1.2 and attenuation values ranging from 1 dB to 60 dB with tolerances up to ±1.5 dB, depending on model variant. Power handling is rated at 100 watts with derating above 25°C ambient temperature. Physical dimensions include a length of 140.0 mm and diameter of 73.9 mm, with a tolerance of ±2%.

Datasheet Summary
Powered by GS/AI

100W coaxial attenuator with DC to 3 GHz frequency range, 50 Ω impedance, and N-M to N-F connectors, designed for military, space, and commercial applications. The unit has a maximum VSWR of 1.2 and attenuation values ranging from 1 dB to 60 dB with tolerances up to ±1.5 dB, depending on model variant. Power handling is rated at 100 watts with derating above 25°C ambient temperature. Physical dimensions include a length of 140.0 mm and diameter of 73.9 mm, with a tolerance of ±2%.

Suppliers

Company
Product
Description
Supplier Links
Coaxial Attenuator 100W - UIYCA100AN3 - UIY Inc.
Shenzhen, China
Coaxial Attenuator 100W
UIYCA100AN3
Coaxial Attenuator 100W UIYCA100AN3
100W – Coaxial Attenuator

100W – Coaxial Attenuator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Attenuators
Product Number UIYCA100AN3
Product Name Coaxial Attenuator 100W
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 80W - UIYCA80AN3 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details
Coaxial Attenuator 25W 12.4GHz N - UIYCA25AN124 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.4 :1
View Details
Coaxial Attenuator 10W 3GHz N - UIYCA10AN3 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details
Coaxial Attenuator 200W 6GHz - UIYCA200AN6 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details