Qorvo Attenuators QPC4614SR

Description
75-OHM, 6-BIT, 0.5DB STEP, SERIA
Request a Quote Datasheet
Description
75-OHM, 6-BIT, 0.5DB STEP, SERIA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 2312-QPC4614SRTR-ND - DigiKey
Thief River Falls, MN, United States
75-OHM, 6-BIT, 0.5DB STEP, SERIA

75-OHM, 6-BIT, 0.5DB STEP, SERIA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 2312-QPC4614SRTR-ND
Product Name Attenuators
Attenuation 31.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Jitter Attenuators - SI5328B-C-GM - Richardson RFPD
Skyworks Solutions, Inc.
Specs
Frequency 8.00E-6 to 0.8080 GHz
Package Type QFN36
View Details
Variable Attenuators - ARM-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
50OHM Attenuator - 852-YAT-15A+ - ERSAELECTRONICS PTE. LTD.
Specs
Frequency 0.0 to 18 GHz
Package Type Tape & Reel (TR)
View Details
4 suppliers