Marki Microwave LLC 12 - 60 GHz MMIC 2-Way Wilkinson Power Divider/Power Splitter, Side Ports MPD-1260SCSP2

Description
The MPD-1260SCSP2 is a small footprint MMIC 2-Way Wilkinson power divider/power splitter featuring high isolation in our compact CSP2 chip scale package. The MPD-1260SCSP2 uses a mix of lumped element and distributed circuits to significantly reduce the footprint while maintaining isolation at low frequencies. It is much smaller than a printed PCB Wilkinson Power Divider/Combiner. It can be used as an equal amplitude/phase power splitter or a power combiner with excellent isolation. Tight fabrication tolerances result in less unit-to-unit variation than traditional power divider technologies, allowing for accurate simulations using the provided S3P file taken from measured production units. The MPD-1260SCSP2 features side port outputs. For front port outputs, use the MPD-1260SCSP2. The 2.5 mm CSP2 package enables extreme miniaturization of SMT footprint making the MPD-1260SCSP2 ideal for applications prioritizing low SWaP.
Request a Quote Datasheet
Description
The MPD-1260SCSP2 is a small footprint MMIC 2-Way Wilkinson power divider/power splitter featuring high isolation in our compact CSP2 chip scale package. The MPD-1260SCSP2 uses a mix of lumped element and distributed circuits to significantly reduce the footprint while maintaining isolation at low frequencies. It is much smaller than a printed PCB Wilkinson Power Divider/Combiner. It can be used as an equal amplitude/phase power splitter or a power combiner with excellent isolation. Tight fabrication tolerances result in less unit-to-unit variation than traditional power divider technologies, allowing for accurate simulations using the provided S3P file taken from measured production units. The MPD-1260SCSP2 features side port outputs. For front port outputs, use the MPD-1260SCSP2. The 2.5 mm CSP2 package enables extreme miniaturization of SMT footprint making the MPD-1260SCSP2 ideal for applications prioritizing low SWaP.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
12 - 60 GHz MMIC 2-Way Wilkinson Power Divider/Power Splitter, Side Ports - MPD-1260SCSP2 - Marki Microwave LLC
Morgan Hill, CA, United States
12 - 60 GHz MMIC 2-Way Wilkinson Power Divider/Power Splitter, Side Ports
MPD-1260SCSP2
12 - 60 GHz MMIC 2-Way Wilkinson Power Divider/Power Splitter, Side Ports MPD-1260SCSP2
The MPD-1260SCSP2 is a small footprint MMIC 2-Way Wilkinson power divider/power splitter featuring high isolation in our compact CSP2 chip scale package. The MPD-1260SCSP2 uses a mix of lumped element and distributed circuits to significantly reduce the footprint while maintaining isolation at low frequencies. It is much smaller than a printed PCB Wilkinson Power Divider/Combiner. It can be used as an equal amplitude/phase power splitter or a power combiner with excellent isolation. Tight fabrication tolerances result in less unit-to-unit variation than traditional power divider technologies, allowing for accurate simulations using the provided S3P file taken from measured production units. The MPD-1260SCSP2 features side port outputs. For front port outputs, use the MPD-1260SCSP2. The 2.5 mm CSP2 package enables extreme miniaturization of SMT footprint making the MPD-1260SCSP2 ideal for applications prioritizing low SWaP.

The MPD-1260SCSP2 is a small footprint MMIC 2-Way Wilkinson power divider/power splitter featuring high isolation in our compact CSP2 chip scale package. The MPD-1260SCSP2 uses a mix of lumped element and distributed circuits to significantly reduce the footprint while maintaining isolation at low frequencies. It is much smaller than a printed PCB Wilkinson Power Divider/Combiner. It can be used as an equal amplitude/phase power splitter or a power combiner with excellent isolation. Tight fabrication tolerances result in less unit-to-unit variation than traditional power divider technologies, allowing for accurate simulations using the provided S3P file taken from measured production units. The MPD-1260SCSP2 features side port outputs. For front port outputs, use the MPD-1260SCSP2. The 2.5 mm CSP2 package enables extreme miniaturization of SMT footprint making the MPD-1260SCSP2 ideal for applications prioritizing low SWaP.

Supplier's Site Datasheet

Technical Specifications

  Marki Microwave LLC
Product Category RF Power Dividers and RF Power Combiners
Product Number MPD-1260SCSP2
Product Name 12 - 60 GHz MMIC 2-Way Wilkinson Power Divider/Power Splitter, Side Ports
Package Type / Form Factor Surface Mount; surface-mount
Unlock Full Specs
to access all available technical data

Similar Products

12 - 60 GHz MMIC 4-Way Wilkinson Power Divider/Power Splitter - MPD4-1260CSP2 - Marki Microwave LLC
Specs
Package Type / Form Factor Surface Mount; surface-mount
Frequency 12000.00 to 60000.00 MHz
View Details
0.5 - 2 GHz MMIC 2-Way Wilkinson Power Divider/Power Splitter - MPD-0R502CH - Marki Microwave LLC
Specs
Package Type / Form Factor bare-die
Frequency 500.00 to 2000.00 MHz
View Details
PD-0165, Ultra-Wideband Wilkinson Power Divider - PD-0165 - Marki Microwave LLC
Specs
Package Type / Form Factor Connectorized; connectorized
Frequency 1000.00 to 65000.00 MHz
View Details
PD-0450, Wideband Wilkinson Power Divider - PD-0450 - Marki Microwave LLC
Specs
Package Type / Form Factor Connectorized; connectorized
Frequency 4000.00 to 50000.00 MHz
View Details