BGA7H1BN6 is a Silicon Germanium low noise amplifier for LTE applications, operating from 1805 MHz to 2690 MHz with 12.3 dB gain and 0.85 dB noise figure at 4.3 mA current consumption. It features two-state control for bypass and high gain modes, operates from 1.5 V to 3.6 V, and includes a digital on/off switch with 1 V logic high level. The device is packaged in an ultra-small TSNP-6-2 leadless package with a 0.7 mm × 1.1 mm footprint, has an internally matched 50 Ω RF output, requires only one external SMD component, and is Pb-free and RoHS compliant. It is qualified for industrial applications per JEDEC JESD47/20/22.
BGA7H1BN6 is a front-end low noise amplifier for LTE which covers a wide frequency range from 1805 MHz to 2690 Mhz and operates from1.5 V to 3.3 V supply voltage. The device features a single-line two-state control (Bypass- and High gain-Mode) and OFF-state can be enabled by powering down Vcc
Summary of Features:
- Insertion power gain: 12.3 dB
- Low noise figure: 0.85 dB
- Low current consumption: 4.3 mA
- Insertion loss in bypass mode: -3.1 dB
- Operating frequencies: 1805 - 2690 MHz
- Two-state control: Bypass- and high gain-mode
- Supply voltage: 1.5 V to 3.6 V
- Digital on/off switch (1V logic high level)
- Ultra small TSNP-6-2 leadless package (footprint: 0.7 x 1.1 mm2)
- B7HF Silicon Germanium technology
- RF output internally matched to 50 Ω
- Only 1 external SMD component necessary
- Pb-free (RoHS compliant) package
Target Applications:
- LNA for LTE reception in smart phones, feature phones, tablet PCs and RF front-end modules.
| Infineon Technologies AG | |
|---|---|
| Product Category | RF Amplifiers |
| Product Number | BGA7H1BN6 |
| Product Name | LTE / 3G LNAs |
| Applications | Mobile / Wireless Systems |
| RoHS Compliant | RoHS |
| Frequency Range | 1805 to 2690 MHz |
| Minimum Gain | 12.3 dB |
| Maximum Gain | 12.3 dB |