MACOM Digital Attenuators

Description
MACOM’s attenuators are used in a variety of applications for automotive and wireless markets, including 75 Ohm versions for CATV. We offer serial and parallel logic controlled digital attenuators and voltage variable analog attenuators (VVAs) that range from DC to 40GHz. Typical applications include; CATV Infrastructure, Cellular infrastructure, Handset gain control, Radar systems, Satellite radios and Test equipment.
Description
MACOM’s attenuators are used in a variety of applications for automotive and wireless markets, including 75 Ohm versions for CATV. We offer serial and parallel logic controlled digital attenuators and voltage variable analog attenuators (VVAs) that range from DC to 40GHz. Typical applications include; CATV Infrastructure, Cellular infrastructure, Handset gain control, Radar systems, Satellite radios and Test equipment.

Suppliers

Company
Product
Description
Supplier Links
Digital Attenuators -  - MACOM
Lowell, MA, USA
Digital Attenuators
Digital Attenuators
MACOM’s attenuators are used in a variety of applications for automotive and wireless markets, including 75 Ohm versions for CATV. We offer serial and parallel logic controlled digital attenuators and voltage variable analog attenuators (VVAs) that range from DC to 40GHz. Typical applications include; CATV Infrastructure, Cellular infrastructure, Handset gain control, Radar systems, Satellite radios and Test equipment.

MACOM’s attenuators are used in a variety of applications for automotive and wireless markets, including 75 Ohm versions for CATV. We offer serial and parallel logic controlled digital attenuators and voltage variable analog attenuators (VVAs) that range from DC to 40GHz. Typical applications include; CATV Infrastructure, Cellular infrastructure, Handset gain control, Radar systems, Satellite radios and Test equipment.

Supplier's Site

Technical Specifications

  MACOM
Product Category RF Attenuators
Product Name Digital Attenuators
Attenuator Type Fixed (optional feature); Variable (optional feature); Digital (optional feature)
Number of Bits 1 to 6
Frequency 0.0 to 40 GHz
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Attenuators - High Power -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Attenuator Type Fixed
Frequency 50 GHz
Attenuation 0.0 to 30 dB
View Details
RF Attenuators - 7123018 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 10 GHz
Connectors Tnc
View Details
Coaxial Attenuator 2000W 3GHz 7/16 - UIYCA2000A - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.35 :1
View Details
Programmable Attenuatorsuators - NPRA-500-40000-63.5-0.5 - kTB Solutions
Specs
Attenuator Type Variable
Frequency 0.5000 GHz
Insertion Loss 12 dB
View Details