UIY Inc. Coaxial Attenuator 50W UIYCA50AN6

Description
50W – Coaxial Attenuator
Request a Quote
Description
50W – Coaxial Attenuator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

50W coaxial attenuators in the UIYCA50AN6 series operate from DC to 6 GHz, with attenuation values ranging from 1 dB to 60 dB, all rated at 50 Ω impedance and featuring N-M/N-F connectors. VSWR is specified up to 1.3 across the frequency range, with attenuation tolerances from ±0.8 dB to ±1.5 dB depending on the nominal value. The series supports military, space, and commercial applications and includes a one-year standard warranty.

Datasheet Summary
Powered by GS/AI

50W coaxial attenuators in the UIYCA50AN6 series operate from DC to 6 GHz, with attenuation values ranging from 1 dB to 60 dB, all rated at 50 Ω impedance and featuring N-M/N-F connectors. VSWR is specified up to 1.3 across the frequency range, with attenuation tolerances from ±0.8 dB to ±1.5 dB depending on the nominal value. The series supports military, space, and commercial applications and includes a one-year standard warranty.

Suppliers

Company
Product
Description
Supplier Links
Coaxial Attenuator 50W - UIYCA50AN6 - UIY Inc.
Shenzhen, China
Coaxial Attenuator 50W
UIYCA50AN6
Coaxial Attenuator 50W UIYCA50AN6
50W – Coaxial Attenuator

50W – Coaxial Attenuator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Attenuators
Product Number UIYCA50AN6
Product Name Coaxial Attenuator 50W
Attenuator Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 25W SMA - UIYCA25AS5 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 5 GHz
VSWR 1.3 :1
View Details
Coaxial Attenuator 2W 18GHz SMA - UIYCA2AS18 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.3 :1
View Details
Coaxial Attenuator 500W 3GHz 7/16 - UIYCA500A7163 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.3 :1
View Details
Coaxial Attenuator 2W – N DC-12.4GHz - UIYCA2AN124 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.3 :1
View Details