Marki Microwave LLC AMM-7473PC, 0.4 - 26.5 GHz GaAs MMIC Amplifier AMM-7473PC

Description
The AMM-7473PC is a high-linearity broadband MMIC amplifier capable of providing +25 dBm output power typical. The AMM-7473PC can serve either as a linear signal amplifier, or as a saturated driver amplifier for H- or S-diode mixers. The amplifier has excellent return losses, gain flatness, and IP3.
Request a Quote Datasheet
Description
The AMM-7473PC is a high-linearity broadband MMIC amplifier capable of providing +25 dBm output power typical. The AMM-7473PC can serve either as a linear signal amplifier, or as a saturated driver amplifier for H- or S-diode mixers. The amplifier has excellent return losses, gain flatness, and IP3.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AMM-7473PC, 0.4 - 26.5 GHz GaAs MMIC Amplifier - AMM-7473PC - Marki Microwave LLC
Morgan Hill, CA, United States
AMM-7473PC, 0.4 - 26.5 GHz GaAs MMIC Amplifier
AMM-7473PC
AMM-7473PC, 0.4 - 26.5 GHz GaAs MMIC Amplifier AMM-7473PC
The AMM-7473PC is a high-linearity broadband MMIC amplifier capable of providing +25 dBm output power typical. The AMM-7473PC can serve either as a linear signal amplifier, or as a saturated driver amplifier for H- or S-diode mixers. The amplifier has excellent return losses, gain flatness, and IP3.

The AMM-7473PC is a high-linearity broadband MMIC amplifier capable of providing +25 dBm output power typical. The AMM-7473PC can serve either as a linear signal amplifier, or as a saturated driver amplifier for H- or S-diode mixers. The amplifier has excellent return losses, gain flatness, and IP3.

Supplier's Site Datasheet

Technical Specifications

  Marki Microwave LLC
Product Category RF Amplifiers
Product Number AMM-7473PC
Product Name AMM-7473PC, 0.4 - 26.5 GHz GaAs MMIC Amplifier
Frequency Range 400 to 26500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

2-24 Ghz Distributed Amplifier - ADM-9027CH - Marki Microwave LLC
Specs
Frequency Range 2000 to 24000 MHz
Package Type bare-die
View Details
AMM-7199UC, 11 GHz - 38 GHz GaAs Driver Amplifier - AMM-7199UC - Marki Microwave LLC
Specs
Frequency Range 11000 to 38000 MHz
Package Type Connectorized; connectorized
View Details
12-46 GHz GaAs Surface Mount LO Driver Amplifier - AMM-7200ASM - Marki Microwave LLC
Specs
Frequency Range 12000 to 46000 MHz
Package Type Surface Mount; surface-mount
View Details
18-40 GHz Broadband Low Noise Amplifier - ADM-10717PSM - Marki Microwave LLC
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 18000 to 40000 MHz
Package Type Surface Mount; surface-mount
View Details